EN
  • EN
  • DE

MMSZ5255B-7-01-F

Part No MMSZ5255B-7-01-F
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+P
Reference case SOD123
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 725343-MMSZ5255B-7-01-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMSZ5255B-7-01-F CAD Model

Description

Product Overview: MMSZ5255B-7-01-F Zener Diode

The MMSZ5255B-7-01-F is a high-quality Zener diode from Diodes Incorporated, designed to provide voltage regulation in a variety of electronic applications. This Zener diode is known for its reliability and consistency, making it a preferred choice for designers and engineers looking to maintain a stable voltage level within their circuits.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 28V, the MMSZ5255B-7-01-F is capable of stabilizing voltage levels in a circuit, ensuring that sensitive components receive a constant voltage regardless of fluctuations in the power supply.
  • Power Dissipation: This diode has a power dissipation rating of 500mW, which allows it to handle moderate levels of power without overheating or failing, making it suitable for a wide range of electronic devices.
  • Surface Mount Package: The MMSZ5255B-7-01-F comes in a compact SOD-123 flat lead surface-mount package, which saves valuable board space and is ideal for high-density circuit designs.
  • High Surge Capability: It is designed to withstand surge currents, making it robust against transient voltage spikes that can occur in electrical circuits.
  • Low Leakage Current: The low leakage current of this Zener diode ensures that it does not draw excessive current when the voltage is below the Zener breakdown, contributing to the overall efficiency of the application.
  • Wide Operating Temperature Range: With an operating temperature range of -55°C to +150°C, the MMSZ5255B-7-01-F is suitable for use in harsh environments and can maintain stable performance across a broad range of temperatures.

Applications

The MMSZ5255B-7-01-F Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics
  • Telecommunications equipment

With its robust design and reliable performance, the MMSZ5255B-7-01-F from Diodes Incorporated is an excellent choice for designers who require a Zener diode capable of delivering stable voltage regulation in their electronic projects.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0583 $50.1380
2,095+ $0.0478 $100.1410
3,240+ $0.0463 $150.0120
4,465+ $0.0448 $200.0320
5,775+ $0.0433 $250.0575
7,715+ $0.0389 $300.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,880 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess