Product Overview: MMSZ5258B-7-02-F by Diodes Incorporated
The MMSZ5258B-7-02-F is a high-quality Zener diode from Diodes Incorporated, a leading manufacturer and supplier of high-performance semiconductors. This product is designed to provide precise voltage regulation, making it an essential component for a wide range of electronic circuits. The MMSZ5258B-7-02-F is particularly suitable for applications that require a reliable voltage reference or protection against overvoltage conditions.
Key Features:
- Nominal Zener Voltage: This diode offers a nominal Zener voltage of 36V, providing a stable reference voltage for your circuit designs.
- Power Dissipation: With a power dissipation of 500mW, the MMSZ5258B-7-02-F is capable of handling moderate power levels, making it suitable for a variety of applications.
- Package Type: The diode comes in a compact SOD-123 package, which is both space-efficient and ideal for automated assembly processes.
- High Stability: Designed for optimal stability, this Zener diode can maintain a consistent voltage over fluctuations in current, ensuring reliable performance.
- Low Leakage Current: The low leakage current characteristic of this diode minimizes power loss and enhances the overall efficiency of the application.
- RoHS Compliant: The MMSZ5258B-7-02-F complies with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.
Applications:
The versatility of the MMSZ5258B-7-02-F Zener diode allows it to be used in a variety of electronic circuits, including:
- Voltage regulation modules
- Overvoltage protection circuits
- Power management solutions
- Consumer electronics
- Telecommunication devices
- Automotive systems
With its precise voltage regulation and robust design, the MMSZ5258B-7-02-F from Diodes Incorporated is an excellent choice for designers and engineers looking to enhance the stability and performance of their electronic devices. Whether you are working on a simple hobbyist project or a complex industrial system, this Zener diode is sure to meet your needs with its exceptional quality and reliability.