Diodes Incorporated MPSA92ST0A - PNP High Voltage Transistor
The MPSA92ST0A from Diodes Incorporated is a high voltage PNP bipolar transistor that offers a blend of robust performance and reliability for a wide range of electronic applications. This transistor is designed to handle continuous collector currents up to -500 mA, making it an excellent choice for amplification and switching applications where a negative polarity is required.
With its high voltage capability of up to -300V for the collector-emitter breakdown voltage (VCEO), the MPSA92ST0A is particularly well-suited for applications that operate at higher voltages. This feature makes it ideal for use in power management circuits, high voltage switching, and other electronic circuits that require a high breakdown voltage.
The MPSA92ST0A comes in a TO-92 package, which is a widely used and easily mountable package for transistors. Its compact size and leaded form factor make it easy to integrate into various circuit designs, including those where space is at a premium. The TO-92 package also provides a convenient way for hobbyists and professionals alike to handle and solder the component onto a printed circuit board (PCB).
This transistor also features a high power dissipation of 625 mW, allowing it to handle moderate power levels in electronic circuits without the need for additional heat sinking under most operating conditions. Its thermal characteristics are designed to ensure stable operation over the device's full operating temperature range.
For designers and engineers looking for a reliable PNP transistor with high voltage capabilities, the MPSA92ST0A from Diodes Incorporated is an excellent choice. Its performance, packaging, and power handling characteristics make it versatile enough to be used in a variety of applications, from consumer electronics to industrial control systems.
Whether you are designing a new circuit or replacing a component in an existing one, the MPSA92ST0A offers the quality and performance expected from a leading semiconductor manufacturer like Diodes Incorporated.