EN
  • EN
  • DE

P4SMAJ15ADF-13

Part No P4SMAJ15ADF-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 15VWM 24.4VC D-FLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount D-Flat
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 2-SMD, Flat Lead
Case / Package D-Flat
Family Name P4SMAJ15
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number P4SMAJ15ADF-13DIDKR, P4SMAJ15ADF-13DICT, P4SMAJ15ADF-13DITR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888372-P4SMAJ15ADF-13
Ultra Librarian 3D Model Ultra Librarian P4SMAJ15ADF-13 CAD Model

Description

Diodes Incorporated P4SMAJ15ADF-13 TVS Diode

The P4SMAJ15ADF-13 from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This TVS diode is a great choice for safeguarding voltage-sensitive components which can be affected by these high-energy disturbances.

With its stand-off voltage of 15V, the P4SMAJ15ADF-13 ensures that any voltage exceeding this threshold is clamped, providing an immediate response to over-voltage events. This feature is essential for the longevity and reliability of electronic systems, as it helps to prevent the damage that can be caused by sudden electrical spikes.

The device comes in a DO-214AC (SMA) package, which is known for its compact footprint and low profile, making it suitable for high-density circuit boards. This packaging also offers a good balance between physical robustness and thermal performance, ensuring that the diode can handle high surge currents without compromising its structural integrity.

One of the key specifications of the P4SMAJ15ADF-13 is its peak pulse power dissipation of 400W (10/1000μs waveform), which indicates its ability to absorb high transient energy without failure. This power dissipation capability is critical for applications that are exposed to severe transient conditions.

Additionally, the P4SMAJ15ADF-13 has a low incremental surge resistance and offers excellent clamping capability, which is vital in reducing the peak voltage that a protected component is exposed to during a transient event. Its fast response time is virtually instantaneous, ensuring that the sensitive components are shielded promptly.

Applications for the P4SMAJ15ADF-13 are diverse and include the protection of I/O interfaces, VCC bus, and other vulnerable circuits used in consumer electronics, computer systems, industrial equipment, and telecommunication devices. With its combination of features, the P4SMAJ15ADF-13 is an ideal choice for design engineers looking to enhance the durability and survivability of their electronic products.

By choosing the P4SMAJ15ADF-13, you are selecting a high-quality component from Diodes Incorporated, a trusted name in the industry, known for their commitment to manufacturing excellence and product reliability.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1772 $50.5020
690+ $0.1454 $100.3260
1,065+ $0.1409 $150.0585
1,470+ $0.1363 $200.3610
1,900+ $0.1318 $250.4200
2,545+ $0.1181 $300.5645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,830 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess