EN
  • EN
  • DE
  • IT

P6KE13A-T

Part No P6KE13A-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 11.1VWM 18.2VC DO15 / 18.2V Clamp 33A Ipp Tvs Diode Through Hole DO-15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Series P6KE
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 11.1V
Voltage - Breakdown (Min) 12.4V
Voltage - Clamping (Max) @ Ipp 18.2V
Current - Peak Pulse (10/1000µs) 33A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Base Product Number P6KE13
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 651899-P6KE13A-T
Ultra Librarian 3D Model Ultra Librarian P6KE13A-T CAD Model

Description

Diodes Incorporated P6KE13A-T TVS Diode

The P6KE13A-T is a transient voltage suppressor (TVS) diode from Diodes Incorporated, designed to provide high-quality circuit protection for a wide range of electronic applications. This product is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-induced surge events and other transient voltage events.

Key Features

  • Transient Protection: The P6KE13A-T offers excellent clamping capability, with a peak pulse power dissipation of 600W for a 10/1000µs waveform. This ensures that devices are shielded from the damaging effects of voltage spikes.
  • Breakdown Voltage: It has a stand-off voltage of 13V, which means it can tolerate voltages up to this level without conducting significant current, thus providing a safeguard for downstream components.
  • Response Time: With a response time of less than 1 picosecond from 0V to V(BR) minimum, this diode provides immediate protection from transient events, ensuring that the components in your system are defended promptly.
  • RoHS Compliant: The P6KE13A-T is RoHS compliant, meaning it meets the restrictions on the use of certain hazardous substances in electrical and electronic equipment.
  • Package: This TVS diode comes in the DO-15 package, which is known for its reliability and robustness, making it suitable for through-hole mounting in a variety of applications.

Applications

The P6KE13A-T is ideal for protecting voltage-sensitive components from ESD and surge events in consumer electronics, industrial equipment, telecommunications systems, and more. Its capability to absorb high transient energy and dissipate it safely makes it a go-to choice for system designers looking to enhance the longevity and reliability of their electronic products.

Quality and Reliability

Diodes Incorporated is known for their commitment to quality, and the P6KE13A-T is no exception. It is built to meet high standards of performance and reliability, ensuring that your electronics are protected even under the most demanding conditions. Whether you're designing power supplies, communication devices, or complex industrial machinery, the P6KE13A-T provides the protection your circuitry needs to operate effectively and consistently.

For detailed specifications and application notes, please refer to the official datasheet of the P6KE13A-T, available on the Diodes Incorporated website.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess