EN
  • EN
  • DE

P6KE30A-T

Part No P6KE30A-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 25.6VWM 41.4VC DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Series P6KE
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 25.6V
Voltage - Breakdown (Min) 28.5V
Voltage - Clamping (Max) @ Ipp 41.4V
Current - Peak Pulse (10/1000µs) 14.4A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Base Product Number P6KE30
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 651916-P6KE30A-T
Ultra Librarian 3D Model Ultra Librarian P6KE30A-T CAD Model

Description

Diodes Incorporated P6KE30A-T TVS Diode

The P6KE30A-T from Diodes Incorporated is a robust Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This high-quality component is a member of Diodes Incorporated's P6KE series, known for its reliability and efficiency in surge protection.

Key Features

  • Peak Pulse Power Dissipation: The P6KE30A-T is capable of handling a peak pulse power dissipation of 600W for a 10/1000μs waveform, ensuring adequate protection against high energy transients.
  • Breakdown Voltage: It has a stand-off voltage of 25.6V, with a minimum breakdown voltage of 28.5V, providing a margin of safety for electronics operating at or below this voltage level.
  • Reverse Leakage Current: A low leakage current of less than 1μA at 25.6V helps to minimize power loss when the diode is in its standby state, thus ensuring energy efficiency in the application.
  • Response Time: With a response time of less than 1 picosecond from 0V to BV min, the P6KE30A-T provides immediate protection against transient overvoltages, preserving the integrity of electronic circuits.

Applications

The P6KE30A-T is suitable for a wide range of applications, including:

  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Power supply protection
  • Automotive electronics

Construction and Packaging

Constructed with glass passivated chip junction in DO-15 (DO-204AC) molded plastic package, the P6KE30A-T offers excellent clamping capability and fast response time. Its axial lead design facilitates easy installation on printed circuit boards. The device is provided in tape and reel packaging, denoted by the "-T" suffix, which is ideal for automated assembly processes.

Compliance and Certification

The P6KE30A-T complies with the RoHS directive, making it a suitable choice for environmentally sensitive applications. Additionally, it carries the recognition of Underwriters Laboratories (UL) for meeting specified safety standards.

Overall, the P6KE30A-T from Diodes Incorporated is a reliable and efficient solution for protecting electronic systems from voltage transients, ensuring the longevity and stable performance of your electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3686 $58.9760
335+ $0.3449 $115.5415
525+ $0.3330 $174.8250
750+ $0.3092 $231.9000
975+ $0.2973 $289.8675
1,215+ $0.2854 $346.7610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess