EN
  • EN
  • DE

PAM2305AAB250

Part No PAM2305AAB250
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 2.5V 1A TSOT25 / 1A Step-Down DC-DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Obsolete (End Of Life)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.5V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 2.5V
Current - Output 1A
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-25
Part Number Series PAM2305
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801755-PAM2305AAB250
Ultra Librarian 3D Model Ultra Librarian PAM2305AAB250 CAD Model

Description

Introducing the PAM2305AAB250 from Diodes Incorporated

Diodes Incorporated presents the PAM2305AAB250, a high-efficiency, dual-channel, step-down DC/DC converter designed to meet the rigorous power requirements of modern portable and battery-operated devices. This compact and robust component is an ideal power solution for a wide range of applications, including mobile phones, personal digital assistants (PDAs), digital cameras, and other electronic devices that require a reliable power source.

Key Features

  • Output Voltage Accuracy: The PAM2305AAB250 boasts an impressive output voltage accuracy of ±2%, ensuring stable and consistent power delivery to sensitive electronic circuits.
  • High Efficiency: With an efficiency rate of up to 95%, this DC/DC converter minimizes power loss, which is crucial for extending battery life in portable devices.
  • Adjustable Output: The output voltage can be adjusted from 0.6V to VIN, providing flexibility and compatibility with various circuit requirements.
  • Low Quiescent Current: The device's low quiescent current of just 55µA per channel contributes to the overall power efficiency, making it an excellent choice for battery-powered applications.
  • Current Mode Control: It employs current mode control for fast transient response, which is essential for maintaining voltage stability during sudden changes in load.

Protection Features

  • Thermal Shutdown: The PAM2305AAB250 includes thermal shutdown protection that safeguards the device and the application from damage due to excessive heat.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates only when the input voltage is within an acceptable range, preventing malfunction or damage caused by low input voltages.
  • Over-Current Protection: To protect against current overloads, the converter is equipped with over-current protection, which limits the output current to safe levels.

Compact and Versatile

The PAM2305AAB250 comes in a small 3mm x 3mm 10-pin DFN package, making it suitable for space-constrained applications. Its wide input voltage range of 2.5V to 5.5V allows it to operate with various power sources, from single-cell lithium-ion batteries to USB power. Moreover, the device supports a switching frequency of 1.5MHz, which permits the use of small external components, reducing the overall footprint and cost of the power supply design.

With its combination of high efficiency, comprehensive protection features, and compact size, the PAM2305AAB250 from Diodes Incorporated is an exemplary power management solution for your next-generation portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess