EN
  • EN
  • DE

PAM2400AAA280

Part No PAM2400AAA280
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST 2.8V 0.4A SYNC SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 0.9V
Voltage Input MAX 5.5V
Output Voltage 2.8V
Output Current 400mA (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 766857-PAM2400AAA280
Popularity Medium
Supply and Demand Status Limited
Family Name PAM2400
Introduction Date March 08, 2009
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian PAM2400AAA280 CAD Model

Description

The PAM2400AAA280 is a high-performance, precision integrated circuit from Diodes Incorporated, a leading manufacturer in the semiconductor market. This advanced product is designed to cater to a wide range of applications, ensuring reliability and efficiency in various electronic devices.

Key Features

  • High Output Current: The PAM2400AAA280 is capable of delivering a substantial output current, making it suitable for power-hungry applications.
  • Wide Input Voltage Range: This IC can operate over a broad range of input voltages, providing flexibility in system design and ensuring compatibility with various power sources.
  • Low Dropout Voltage: The low dropout voltage feature ensures minimal voltage difference between the input and output under all load conditions, enhancing efficiency and reducing power loss.
  • Thermal Protection: With built-in thermal protection, the PAM2400AAA280 automatically shuts down in the event of overheating, protecting the device from thermal damage.
  • High Accuracy: Precision is key in electronic components, and this IC offers high accuracy, ensuring stable performance and reliable operation.

Applications

The versatile nature of the PAM2400AAA280 allows it to be used in a multitude of applications, including:

  • Portable devices such as smartphones, tablets, and laptops
  • Wireless communication equipment
  • Power management modules
  • Industrial control systems
  • Medical equipment

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The PAM2400AAA280 is manufactured using industry-leading technology and is subjected to rigorous testing to ensure it meets the highest standards of quality and reliability. Customers can trust this product to perform consistently over time and under varying conditions.

Environmentally Friendly

Diodes Incorporated is dedicated to environmental stewardship. The PAM2400AAA280 is designed with eco-friendly materials and complies with international regulations, reducing the environmental impact and ensuring a sustainable future.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess