EN
  • EN
  • DE

PAM2400AAA380

Part No PAM2400AAA380
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST 3.8V 0.4A SYNC SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Obsolete(EOL)
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.9V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.8V
Output Current 400mA (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Win Source Part Number 1086298-PAM2400AAA380
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAM2400AAA380 CAD Model

Description

Introducing the PAM2400AAA380 from Diodes Incorporated

The PAM2400AAA380 is a state-of-the-art electronic component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This product is a testament to the company's commitment to innovation, reliability, and efficiency in the fast-evolving world of electronics.

Key Features

  • High Efficiency: The PAM2400AAA380 is engineered for optimal performance, ensuring high efficiency in power management applications. This makes it an ideal choice for energy-sensitive designs.
  • Compact Size: With miniaturization as a critical trend in electronic design, this product offers a compact footprint, allowing for integration into space-constrained applications without sacrificing performance.
  • Versatile Voltage Range: The device supports a wide voltage range, providing flexibility and compatibility with various circuit designs and power requirements.
  • Robust Thermal Performance: Designed to operate reliably under varying thermal conditions, the PAM2400AAA380 ensures consistent performance even in thermally challenging environments.
  • Low Power Consumption: The low quiescent current of the PAM2400AAA380 minimizes power waste, making it suitable for battery-powered and low-power applications.

Applications

The PAM2400AAA380 is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable electronic devices
  • Power supply modules
  • Energy management systems
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Diodes Incorporated ensures that all its products, including the PAM2400AAA380, meet the highest standards of quality and reliability. Each device undergoes rigorous testing and quality control processes to guarantee performance in even the most demanding applications.

Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, to facilitate the integration of the PAM2400AAA380 into their projects. Diodes Incorporated's technical support team is also available to assist with any queries or design challenges.

Whether you're designing a new power management system or looking to enhance the efficiency of an existing application, the PAM2400AAA380 from Diodes Incorporated is a solution that combines performance, versatility, and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess