EN
  • EN
  • DE

PAM2863

Part No PAM2863
Manufacturer Diodes Incorporated
Description 2A LED DRIVER with INTERNAL SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1235310-PAM2863
Manufacturer Homepage www.diodes.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAM2863 CAD Model

Description

Introducing the PAM2863 High-Efficiency LED Driver from Diodes Incorporated

The PAM2863 from Diodes Incorporated is a cutting-edge, high-efficiency LED driver, meticulously designed to cater to the needs of high-brightness lighting applications. This impressive component is capable of delivering a constant current to ensure uniform brightness, making it an ideal solution for a wide range of lighting scenarios, including architectural, commercial, and decorative lighting.

One of the standout features of the PAM2863 is its ability to operate over a wide input voltage range of 6V to 60V, which provides exceptional flexibility for various power supply configurations. This makes it suitable for both low and high voltage systems, ensuring compatibility with a broad spectrum of LED lighting setups.

The PAM2863 boasts an impressive efficiency level that can reach up to 97%, thanks to its integrated 70V, 0.2Ω N-channel MOSFET. This high efficiency not only reduces energy consumption but also minimizes the heat generated during operation, which can extend the life of the device and reduce the need for additional cooling mechanisms.

Designed with user convenience in mind, the PAM2863 features an adjustable output current, which can be set via an external resistor. This allows for precise control over the LED brightness and accommodates different LED configurations and requirements. Additionally, the device comes with built-in protection features such as thermal shutdown, LED open-circuit, and LED short-circuit protection, ensuring the safety and reliability of your lighting system.

To cater to a variety of design needs, the PAM2863 is available in a compact TSOT25 package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise its performance, making it a versatile solution that can be easily integrated into your existing designs.

In summary, the PAM2863 from Diodes Incorporated is a top-of-the-line LED driver that offers high efficiency, flexible input voltage range, and robust protection features. Whether you're developing lighting for residential, commercial, or industrial spaces, the PAM2863 provides the performance and reliability necessary to illuminate your projects effectively.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3848 $50.0240
320+ $0.3157 $101.0240
495+ $0.3059 $151.4205
680+ $0.2960 $201.2800
875+ $0.2861 $250.3375
1,170+ $0.2565 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,583 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess