Product Overview: PAM3110BLA125R
The PAM3110BLA125R is a high-performance, low-dropout (LDO) linear voltage regulator designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This regulator is ideal for a wide range of applications, including consumer electronics, industrial, and automotive systems, where efficient power management and stable voltage supply are crucial.
Key Features
- Output Voltage: This device provides a fixed output voltage of 1.25V, which is suitable for low-voltage operations in various electronic circuits.
- High Accuracy: The PAM3110BLA125R offers excellent accuracy and load regulation, ensuring a consistent voltage supply even under varying load conditions.
- Low Dropout: With a low dropout voltage, this LDO regulator maintains regulation even when the supply voltage is close to the output voltage, improving system efficiency.
- Current Capacity: It is capable of delivering up to 1A of continuous output current, making it suitable for powering a range of devices.
- Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring reliable operation and longevity.
- Overcurrent Protection: The current limit function safeguards the device and the load from excessive current conditions.
- Package: The PAM3110BLA125R comes in a compact SOT-223 package, ideal for space-constrained applications.
Applications
The versatility of the PAM3110BLA125R allows it to be used in various applications, including but not limited to:
- Portable and battery-powered devices
- Microcontroller power supplies
- Wireless communication equipment
- Peripheral and add-on cards
Conclusion
In summary, the PAM3110BLA125R from Diodes Incorporated is a robust and reliable LDO voltage regulator that offers a fixed 1.25V output with high accuracy, low dropout, and strong load regulation characteristics. Its thermal and overcurrent protection features make it a safe choice for a multitude of applications where efficient power management is essential. Its small package size allows for integration into compact system designs without compromising performance.