EN
  • EN
  • DE

PAM8303AAZN

Part No PAM8303AAZN
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 2.5W 9WCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Diodes Incorporated
Package Bulk
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.5W x 1 @ 4Ohm
Voltage - Supply 2V ~ 5.5V
Features Depop, Short-Circuit and Thermal Protection
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 9-WCSP (1.45x1.45)
Package / Case 9-WFBGA, WLCSP
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 267992-PAM8303AAZN
Ultra Librarian 3D Model Ultra Librarian PAM8303AAZN CAD Model

Description

Introducing the PAM8303AAZN Audio Amplifier from Diodes Incorporated

The PAM8303AAZN is a highly efficient audio amplifier designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This compact amplifier is part of their extensive range of audio solutions, tailored to meet the demands of modern electronic devices that require high-quality sound output with minimal power consumption.

Key Features

  • Output Power: The PAM8303AAZN delivers an impressive 3W output power per channel at a 5V supply voltage, providing a robust audio performance for its size.
  • Efficiency: With an advanced Class-D architecture, this amplifier boasts a high efficiency of up to 90%, ensuring minimal heat generation and extended battery life for portable applications.
  • No External Components Needed: One of the standout features of the PAM8303AAZN is that it does not require an external bootstrap capacitor or snubber circuits, simplifying the design and reducing overall system costs.
  • Low Quiescent Current: The device has a low quiescent current and a superior noise suppression level, making it ideal for always-on and sensitive audio applications.
  • Thermal and Short-Circuit Protection: Built-in thermal shutdown and short-circuit protection mechanisms ensure the longevity and reliability of the amplifier under adverse conditions.

Applications

The PAM8303AAZN is versatile and can be used in a variety of applications where high-quality audio amplification is required. It is particularly suitable for portable audio devices, such as:

  • Bluetooth speakers
  • Portable media players
  • Cellular phones
  • Tablet devices

Design and Integration

Engineered for easy integration into various electronic systems, the PAM8303AAZN comes in a space-saving U-DFN3030-10 (Type Z) package. Its pin configuration and application circuit are optimized for straightforward PCB layout and design, allowing engineers to incorporate the amplifier into their designs with minimal effort and maximum design flexibility.

With its combination of power, efficiency, and ease of use, the PAM8303AAZN from Diodes Incorporated represents a leading solution for designers looking to enhance the audio experience in their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4417 $59.5336
19+ $6.1053 $116.0007
30+ $5.9148 $177.4440
41+ $5.7242 $234.6922
53+ $5.5336 $293.2808
70+ $4.9607 $347.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess