EN
  • EN
  • DE

PAM8303CAZN

Part No PAM8303CAZN
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 3W CLASS D 9WCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3W x 1 @ 4 Ohm
Supply Voltage - Operating 2.8 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-WCSP
Dimension 9-UFBGA, WLCSP
Win Source Part Number 026392-PAM8303CAZN
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PAM8303CAZN CAD Model

Description

The PAM8303CAZN is a versatile and high-performance audio amplifier designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This audio amplifier is part of their extensive range of audio solutions tailored to meet the demands of modern consumer electronics. The PAM8303CAZN is specifically engineered to deliver exceptional sound quality with low distortion, making it an ideal choice for portable and space-constrained applications.

Key Features

  • Output Power: Capable of delivering up to 3W of continuous average power to a 4Ω load with less than 10% THD+N from a 5V supply.
  • High Efficiency: With an efficiency rate that can reach up to 90%, this amplifier ensures minimal power loss and heat generation, thus extending battery life in portable applications.
  • Low Quiescent Current: The PAM8303CAZN boasts a low quiescent current, which is particularly beneficial for battery-powered devices, as it helps to conserve energy when in standby mode.
  • Filterless Design: The innovative filterless architecture allows the amplifier to drive the speaker directly, eliminating the need for external low-pass output filters, which reduces overall component count and system cost.
  • No Pop Noise: This audio amplifier features a built-in pop-and-click suppression circuit that minimizes noise which can occur during turn-on and turn-off transitions.

Applications

The PAM8303CAZN is suitable for a wide range of applications where high-quality audio performance and efficiency are essential. It is commonly used in portable audio devices, such as mobile phones, tablets, portable media players, and handheld gaming devices. Additionally, it can be implemented in small home audio systems, digital audio docks, and soundbars, providing a compact yet powerful audio amplification solution.

Technical Specifications

Parameter Value Supply Voltage (V<sub>DD) 2.8V to 5.5V Output Load 4Ω Total Harmonic Distortion + Noise (THD+N) Package SOP-16

With its compact size, high efficiency, and superior audio performance, the PAM8303CAZN stands out as a top choice for designers looking to enhance their audio systems without compromising on quality or space.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2323 $58.0750
610+ $0.1907 $116.3270
940+ $0.1847 $173.6180
1,295+ $0.1787 $231.4165
1,675+ $0.1728 $289.4400
2,240+ $0.1549 $346.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,300 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess