Product Overview: Diodes Incorporated PD3S160-7-G-81
The PD3S160-7-G-81 is a robust, high-performance Schottky barrier rectifier designed by Diodes Incorporated. Engineered to cater to the increasing demands for energy efficiency and precision in power management solutions, this component is an ideal choice for a wide range of applications including, but not limited to, switching power supplies, converters, free-wheeling diodes, and reverse battery protection.
Key Features
- High Current Capability: With a forward continuous current of 1A, the PD3S160-7-G-81 is capable of handling high current requirements with ease.
- Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
- High Surge Capability: It has an excellent ability to withstand surge currents, ensuring reliability and stability in applications subject to transient conditions.
- Power Dissipation: Rated at 1.25W, this Schottky barrier rectifier is designed to dissipate heat effectively, maintaining optimal performance.
- Lead-Free and RoHS Compliant: The PD3S160-7-G-81 is environmentally friendly, adhering to the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in green products.
Applications
The versatility of the PD3S160-7-G-81 allows it to be used in a variety of contexts, including:
- DC/DC Converters
- Power Supply Units (PSUs)
- Automotive Applications
- Portable Devices and Battery-Powered Systems
- Solar Power Inverters
- Telecommunications Equipment
Specifications
| Parameter |
Value |
| Package / Case |
PowerDI123 |
| Max Repetitive Reverse Voltage (Vrrm) |
60V |
| Forward Continuous Current (If) |
1A |
| Max Surge Current |
30A |
| Power Dissipation (Pd) |
1.25W |
For detailed technical specifications, please refer to the PD3S160-7-G-81 datasheet provided by Diodes Incorporated.