EN
  • EN
  • DE

PDS3200Q-13

Part No PDS3200Q-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 200V 3A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Schottky 200 V 3A Surface Mount PowerDI™ 5
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package PowerDI™ 5
Case / Package PowerDI™ 5
Family Name PDS3200
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number PDS3200Q-13DICT, PDS3200Q-13DIDKR, PDS3200Q-13DITR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888828-PDS3200Q-13
Ultra Librarian 3D Model Ultra Librarian PDS3200Q-13 CAD Model

Description

The PDS3200Q-13 is a high-performance, PowerDI®5 surface-mount Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This rectifier is engineered to meet the needs of modern compact electronic devices that require high efficiency, low power loss, and space-saving solutions.

Key Features

  • Low Forward Voltage Drop: The PDS3200Q-13 offers a low forward voltage drop, which enhances power efficiency by minimizing power loss during operation.
  • High Surge Current Capability: This product is capable of withstanding high surge currents, ensuring reliability and robust performance during transient conditions.
  • PowerDI®5 Package: The PowerDI®5 package is designed for optimal thermal performance and occupies less board space, making it ideal for high-density circuit designs.
  • Lead-Free and RoHS Compliant: The PDS3200Q-13 adheres to environmental standards, being lead-free and RoHS compliant, which makes it suitable for use in green products.
  • High Reliability: With its excellent thermal characteristics and robust design, this rectifier provides a reliable solution for high-temperature applications.

Applications

The versatility of the PDS3200Q-13 allows it to be used in a wide array of applications. It is particularly well-suited for use in:

  • Power management systems
  • DC-DC converters
  • Free-wheeling diodes in power supplies
  • Reverse battery protection circuits
  • Portable devices and battery-powered equipment

Technical Specifications

The PDS3200Q-13 boasts a maximum average forward rectified current of 3A, with a peak repetitive reverse voltage of 200V. Its low forward voltage drop and high surge capability make it an excellent choice for high-efficiency power conversion applications.

Ordering Information

The product is available with the part number PDS3200Q-13 and comes in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1263 $50.5200
965+ $0.1037 $100.0705
1,495+ $0.1004 $150.0980
2,060+ $0.0972 $200.2320
2,660+ $0.0940 $250.0400
3,565+ $0.0842 $300.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,900 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess