EN
  • EN
  • DE

BAT1503WE6327HTSA1

Part No BAT1503WE6327HTSA1
Manufacturer Infineon Technologies
Catalog RFFETs
Description DIODE SCHOTTKY 4V 100MW SOD323-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features RF Diode Schottky - Single 4V PG-SOD323-2
Manufacturer Infineon Technologies
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Package SC-76, SOD-323
Case / Package PG-SOD323-2
Family Name BAT1503
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAT 15-03W E6327-ND, BAT1503WE6327XT, BAT1503WE6327HTSA1DKR, BAT 15-03W E6327DKR, BAT 15-03W E6327CT-ND, BAT1503WE6327HTSA1CT, BAT 15-03W E6327TR-ND, SP000010272, BAT 15-03W E6327DKR-ND, BAT1503WE6327, BAT 15-03W E6327CT, BAT 15-03W E6327, BAT1503WE6327HTSA1TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863471-BAT1503WE6327HTSA1
Ultra Librarian 3D Model Ultra Librarian BAT1503WE6327HTSA1 CAD Model

Description

The BAT1503WE6327HTSA1 is an RF diode Schottky - single 4V PG-SOD323-2 manufactured by Infineon Technologies.

  • Package: SC-76, SOD-323
  • Mounting Type: Surface Mount
  • Family: BAT1503
  • Category: Discrete Semiconductor Products
  • Operating Temperature Range: 150°C (TJ)
  • ECCN: EAR99
  • Supply and Demand Status: Limited
  • Package Quantity: Reel of 3000 pieces
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 51 weeks
  • REACH Status: REACH unaffected
  • HTSUS Code: 8541.10.0070

You May Also Be Interested in

Infineon Technologies
Lowest to $0.0774
NXP / Nexperia
Dual N-channel dual gate MOS-FET / Trans RF MOSFET N-CH 7V 0.04A 6-Pin TSSOP
Lowest to $0.1467
Infineon Technologies
RF DIODE PIN 50V 150MW TSSLP-2
Need more? Email Us
Infineon Technologies
DIODE SCHOTTKY 4V 150MW SOT23-3
Lowest to $0.0544
NXP / Nexperia
Trans RF MOSFET N-CH 14V 0.03A 4-Pin(3+Tab) SOT-143R
Lowest to $78.8934
Broadcom Limited
Need more? Email Us
NXP / Nexperia
RF DIODE PIN 100V 125MW 5TSOP
Lowest to $1.6122
Infineon Technologies
DIODE SCHOTTKY 4V 100MW SOT323-3
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FET / High Reliability RF FET IC
Lowest to $1.9762

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3825 $51.6375
320+ $0.3139 $100.4480
495+ $0.3041 $150.5295
680+ $0.2943 $200.1240
880+ $0.2845 $250.3600
1,180+ $0.2550 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess