EN
  • EN
  • DE

BAT1504WE6327BTSA1

Part No BAT1504WE6327BTSA1
Manufacturer Infineon Technologies
Catalog RFFETs
Description DIODE SCHOTTKY 4V 100MW SOT323-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Diode Schottky - 1 Pair Series Connection 4V 110 mA 100 mW SOT-323
Manufacturer Infineon Technologies
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Package SC-70, SOT-323
Case / Package SOT-323
Family Name BAT15-04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAT 15-04W E6327, BAT 15-04W E6327-ND, BAT1504WE6327BTSA1TR, BAT1504WE6327XT, SP000012598
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912838-BAT1504WE6327BTSA1
Ultra Librarian 3D Model Ultra Librarian BAT1504WE6327BTSA1 CAD Model

Description

The Infineon Technologies BAT15-04 RF Diode Schottky is a 1 Pair Series Connection 4V 110 mA 100 mW SOT-323.

  • Product Type: Discrete Semiconductor Product
  • Status: Obsolete
  • Popularity: High popularity of 85 percent
  • Supply and Demand Status: Balance
  • Pieces per package: 3000
  • REACH: Not affected by REACH
  • ECCN: EAR99
  • Package: SC-70, SOT-323
  • Package Type: Reel - TR package
  • Family Name: BAT15-04
  • Categories: Discrete Semiconductor Products

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Infineon Technologies
DIODE SCHOTTKY 4V 150MW SOT23-3
Lowest to $0.0544
Broadcom Limited
RF DIODE SCHOTTKY 20V SOT143-4
Lowest to $5.2389
Infineon Technologies
RF DIODE STANDARD 35V SC79-2
Lowest to $0.0892
Infineon Technologies
N-Channel Dual Gate MOS-Fieldeffect Tetrode, Depletion Mode / Trans RF MOSFET N-CH 20V 0.03A 4-Pin TO-50
Lowest to $2.0619
Skyworks Solutions Inc.
RF DIODE PIN 250V 3QFN
Lowest to $10.6120
Broadcom Limited
Need more? Email Us
NXP / Nexperia
RF DIODE PIN 175V 250MW TO236AB
Need more? Email Us
Skyworks Solutions Inc.
RF DIODE PIN 180V 13W 3QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess