EN
  • EN
  • DE

BFQ19S H6327

Part No BFQ19S H6327
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819290-BFQ19S H6327
Ultra Librarian 3D Model Ultra Librarian BFQ19S H6327 CAD Model

Description

The BFQ19S H6327 is a silicon NPN bipolar RF transistor manufactured by Infineon Technologies. It is designed for high-frequency applications requiring low noise and high gain. This transistor is commonly used in various RF front-end circuits for both transmit and receive paths.

Applications:

  • Low Noise Amplifiers (LNAs)
  • Oscillators
  • Mixers
  • RF Front-End circuits
  • Satellite Communication Systems
  • Wireless Communication Devices (e.g., WLAN, Bluetooth)

Features:

  • High Transition Frequency: Allows for operation in high-frequency bands.
  • Low Noise Figure: Minimizes noise contribution in sensitive receiver applications.
  • High Gain: Provides sufficient signal amplification.
  • Excellent Power Gain: Ensures efficient signal transfer.
  • Small Signal Amplifier: Optimized for small signal amplification.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Improved Receiver Sensitivity: The low noise figure enhances the ability to detect weak signals.
  • Extended Communication Range: Higher gain leads to a better signal to noise ratio, extending the communication range.
  • Stable Oscillations: The transistor characteristics support stable oscillation in oscillator circuits.
  • Efficient Signal Conversion: Aids in the efficient mixing of signals in mixer circuits.
  • Reduced Power Consumption: Optimized design leads to lower power consumption.
  • Reliable Performance: Infineon's manufacturing ensures consistent and reliable performance.

Additional Details:

The BFQ19S H6327 typically comes in a small SMD package. It's important to consult the datasheet for precise specifications such as collector-emitter voltage, collector current, power dissipation, and operating temperature range. The 'H6327' suffix often indicates specific packing or manufacturing variations, but the core electrical characteristics remain consistent with the standard BFQ19S transistor. This transistor is commonly used in applications up to several GHz. Proper biasing and impedance matching are crucial for optimal performance.

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5658 $50.9220
220+ $0.4643 $102.1460
335+ $0.4498 $150.6830
460+ $0.4353 $200.2380
595+ $0.4208 $250.3760
800+ $0.3772 $301.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 344 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess