EN
  • EN
  • DE

PSMN5R0-30YL,115

Part No PSMN5R0-30YL,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 91A LFPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 91A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.15V @ 1mA
Max Gate Charge 29nC @ 10V
Max Input Capacitance 1760pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 61W (Tc)
Maximum Rds On at Id,Vgs 5 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package LFPAK56, Power-SO8
Dimension SC-100, SOT-669
Win Source Part Number 119645-PSMN5R0-30YL,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PSMN5R0-30YL,115 CAD Model

Description

The PSMN5R0-30YL,115 is a high-performance, low-threshold N-channel enhancement-mode Field-Effect Transistor (FET) produced by the renowned NXP Semiconductors. This power MOSFET is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and signal processing in a wide array of applications.

With a drain-source voltage (V<sub>DS) of 30V and a continuous drain current (I<sub>D) of 100A at 25°C, this MOSFET can handle significant power without overheating, thanks to its low on-state resistance of 5 mΩ. This low R<sub>DS(on) is crucial for high-efficiency power conversion, which is increasingly important in compact and energy-sensitive designs.

The PSMN5R0-30YL,115 is housed in a TO-220 package, a popular choice for through-hole mounting that provides a balance between thermal performance and compactness. The TO-220 package also facilitates easy installation and is known for its robustness, making it suitable for various commercial and industrial environments.

This MOSFET incorporates NXP's latest TrenchMOS technology, which allows for reduced gate charge (Q<sub>G) and capacitance (C<sub>iss), leading to faster switching speeds and improved overall performance. This is essential for applications that require high-speed power switching, such as DC-DC converters, motor drives, and power management systems.

The device also features a gate-source threshold voltage (V<sub>GS(th)) that is notably low, enhancing its ability to operate at lower gate voltages. This characteristic is particularly beneficial for battery-operated devices where power conservation is critical.

In summary, the PSMN5R0-30YL,115 from NXP Semiconductors is a versatile and reliable MOSFET that provides high efficiency, fast switching, and robust performance for a broad spectrum of power applications. Its combination of low on-state resistance, high current capacity, and advanced TrenchMOS technology makes it an excellent choice for designers looking to optimize their power systems for performance and energy savings.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Sanken
N-Channel MOS FET
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess