EN
  • EN
  • DE

PDS540-13-F

Part No PDS540-13-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (O - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981143-PDS540-13-F
Categories OEM Parts(O-R)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PDS540-13-F CAD Model

Description

The PDS540-13-F from Diodes Incorporated is a high-performance Schottky rectifier that is designed to meet the needs of a wide range of applications. Offering a combination of low forward voltage drop and high current capability, this rectifier is ideal for use in power supply circuits, high-frequency inverters, and as freewheeling diodes.

Key Features

  • High Current Capability: The PDS540-13-F supports a high average rectified forward current of up to 5A, making it suitable for high-power applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this Schottky rectifier ensures high efficiency and reduced power losses in your circuit designs.
  • High Surge Capability: It is capable of withstanding high surge currents, providing robust performance for applications that experience transient overcurrent conditions.
  • High Reliability: The PDS540-13-F is designed for long-term reliability, ensuring consistent performance over the lifespan of your product.
  • Guard Ring Die Construction: The guard ring construction provides transient protection and enhances the long-term reliability of the device.

Applications

The PDS540-13-F is versatile and can be used in various applications, including:

  • Power supply circuits
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • High-frequency rectification
  • Portable devices and battery-powered systems

Specifications

Parameter Value
Average Rectified Forward Current (Io) 5A
Peak Repetitive Reverse Voltage (Vrrm) 40V
Forward Voltage Drop (Vf) 0.55V @ 5A
Operating Temperature Range -55°C to +150°C

The PDS540-13-F is provided in a standard SMC package, which is RoHS compliant and halogen-free, ensuring environmental friendliness. With its impressive specifications and robust design, the PDS540-13-F Schottky rectifier from Diodes Incorporated is an excellent choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess