EN
  • EN
  • DE

PI2EQX3202BNBE

Part No PI2EQX3202BNBE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SATA 4CH 84LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Active
Type Buffer, ReDriver
Applications SATA
Input CML
Output CML
Data Rate (Max) 3.2Gbps
Number of Channels 4
Delay Time 2.0ns
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage - Operating 1.4 V to 1.9 V
Temperature Range - Operating -40°C to 85°C
Case / Package 84-LFBGA (9x9)
Win Source Part Number 026702-PI2EQX3202BNBE
Popularity Medium
Supply and Demand Status Limited
Quantity per package 260
Ultra Librarian 3D Model Ultra Librarian PI2EQX3202BNBE CAD Model

Description

Diodes Incorporated PI2EQX3202BNBE Overview

The PI2EQX3202BNBE is a high-performance, 2-lane, 2-port USB 3.2 Gen 1 ReDriver from Diodes Incorporated, designed to enhance signal quality by performing receive equalization on the deteriorated input signal followed by transmit de-emphasis, maximizing system performance. It's an ideal solution for applications requiring longer cable reaches and better signal integrity for high-speed data transmission.

Key Features

  • USB 3.2 Gen 1 Compatible: Supports data rates up to 5Gbps, making it suitable for high-speed data transfer applications.
  • Automatic Equalization: The device provides automatic adaptive equalization to optimize performance over a variety of physical mediums by reducing inter-symbol interference.
  • Programmable De-emphasis: Transmit signals can be programmatically de-emphasized to compensate for cable loss and to reduce bit error rate.
  • Low Power Consumption: Designed for efficiency, the PI2EQX3202BNBE offers low power operation, which is critical for power-sensitive applications.
  • Small Form Factor: The compact package size allows for easy integration into system designs without significantly impacting the overall footprint.

Applications

The PI2EQX3202BNBE is well-suited for a range of applications that require reliable high-speed data transmission. Common applications include:

  • Desktop and Laptop Computers
  • Smartphones and Tablets
  • Docking Stations
  • USB Hubs and Peripherals
  • Data Storage Devices

Technical Specifications

With an operational temperature range of -40°C to +85°C, the PI2EQX3202BNBE maintains its performance across various environments. The device is compliant with USB 3.2 Gen 1 standards and backward compatible with USB 2.0 for versatile use with different USB generations.

Quality and Reliability

Diodes Incorporated is known for their commitment to quality, and the PI2EQX3202BNBE is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it meets the needs of demanding applications.

Whether upgrading existing systems or designing new ones, the PI2EQX3202BNBE from Diodes Incorporated provides an effective way to ensure signal integrity for USB 3.2 Gen 1 interfaces, making it a smart choice for designers looking to optimize their high-speed data solutions.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.2119
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2682 $62.6820
23+ $5.1432 $118.2936
35+ $4.9815 $174.3525
48+ $4.8210 $231.4080
62+ $4.6604 $288.9448
83+ $4.1788 $346.8404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess