EN
  • EN
  • DE
  • IT

PI2EQX6804-ANJEX

Part No PI2EQX6804-ANJEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SAS2/SATA/XAUI LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications SAS2, SATA, XAUI
Input CML
Output CML
Data Rate (Max) 6.5Gbps
Number of Channels 4
Supply Voltage - Operating 1.2V
Case / Package 100-LBGA (11x11)
Win Source Part Number 061504-PI2EQX6804-ANJEX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI2EQX6804-ANJEX CAD Model

Description

The PI2EQX6804-ANJEX from Diodes Incorporated is a high-performance, low-power, PCIe Gen2 ReDriver designed to enhance signal quality and integrity by performing receive equalization on deteriorated input signal followed by transmit de-emphasis, maximizing system performance. It is an ideal solution for extending PCB traces in motherboard applications, add-in cards, and high-density servers where signal integrity may be compromised due to increased system complexity and operating speeds.

Key Features

  • PCIe Gen2 Compliant: This device is fully compliant with PCI Express (PCIe) 2.0 specification, ensuring compatibility with existing architectures and next-generation computer and networking equipment.
  • Automatic Equalization: The PI2EQX6804-ANJEX features automatic adaptive equalization, which allows for optimization of signal quality on a per-channel basis to compensate for varying cable lengths and signal losses.
  • Low Power Consumption: Designed for energy efficiency, this ReDriver consumes minimal power, making it suitable for power-sensitive applications.
  • Adjustable Transmit Output Swing: Users can adjust the transmit output voltage to achieve the best signal integrity for specific applications and trace lengths.
  • Hot-Plug Capable: The device can be safely plugged or unplugged from a live PCIe slot, enhancing serviceability and uptime.
  • Small Form Factor: The PI2EQX6804-ANJEX comes in a compact package, which is critical for space-constrained applications.

Applications

  • Desktop and Laptop PCs
  • Server Systems and Data Centers
  • High-Performance Computing
  • Networking Equipment
  • Storage Systems
  • Add-in Cards

Overall, the PI2EQX6804-ANJEX is a versatile and reliable solution for systems that require signal integrity improvements without compromising on power consumption or board space. Its advanced features and compliance with PCIe Gen2 standards make it a go-to choice for a wide range of high-speed data transmission applications.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN
Lowest to $49.3642
Renesas Electronics America
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Pericom
Need more? Email Us
NXP / Nexperia
IC REDRIVER USB 3.0 24HVQFN
Lowest to $2.1384
NXP / Nexperia
IC REDRIVER USB 3.0 2CH 32HVQFN
Lowest to $26.3752
Diodes Incorporated
IC REDRIVER PCIE 4CH 100LBGA
Lowest to $36.5585
ON Semiconductor
IC REDRIVER 2 CHAN USB 16UQFN
Need more? Email Us
Diodes Incorporated
IC REDRIVER SAS2/SATA/XAUI LBGA
Lowest to $10.1535
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $10.8248

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.1535 $71.0745
16+ $8.3308 $133.2928
25+ $8.0707 $201.7675
34+ $7.8108 $265.5672
43+ $7.5495 $324.6285
58+ $6.7694 $392.6252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess