EN
  • EN
  • DE

PTN36242LBS,518

Part No PTN36242LBS,518
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 2CH 32HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications USB 3.0
Number of Channels 2
Delay Time 0.4ns
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 225mA
Temperature Range - Operating 0°C to 85°C
Case / Package 32-HVQFN
Win Source Part Number 004474-PTN36242LBS,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTN36242LBS,518 CAD Model

Description

The PTN36242LBS,518 is a high-performance, versatile product manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable components. This product is specifically designed to cater to the advanced needs of modern electronic systems, providing a solution that is both efficient and powerful.

Key Features

  • Dual-Port SuperSpeed USB 3.0 Redriver: The PTN36242LBS,518 is equipped with a dual-port SuperSpeed USB 3.0 redriver, which enhances signal quality by equalizing the received signal and pre-emphasizing the transmitted signal. This feature ensures high-integrity data transmission over long and challenging cable lengths.
  • Advanced Signal Conditioning: The device incorporates advanced signal conditioning capabilities, which allow it to compensate for PCB signal loss and maintain signal integrity, thereby ensuring reliable performance even in demanding applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the PTN36242LBS,518 operates with low power consumption, making it an ideal choice for battery-powered devices or energy-sensitive applications.
  • High Data Transfer Rates: With support for data transfer rates up to 5 Gbps, this product is capable of handling the high bandwidth required by the latest USB 3.0 devices, ensuring fast and efficient data transfer.
  • Compact Form Factor: The small size of the PTN36242LBS,518 makes it an excellent choice for space-constrained applications, allowing for seamless integration into various designs without compromising on performance.

Applications

The versatility of the PTN36242LBS,518 allows it to be used in a wide range of applications, including but not limited to:

  • Desktop and Laptop Computers
  • Consumer Electronics
  • High-Definition Multimedia Interfaces
  • Docking Stations
  • USB Hubs and Peripherals

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PTN36242LBS,518 is built to meet stringent industry standards, ensuring reliability and durability for long-term use. Its robust design is well-suited to withstand the rigors of daily operation in various environments.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5493 $70.6479
6+ $19.3232 $115.9392
10+ $18.7191 $187.1910
13+ $18.1150 $235.4950
17+ $17.5110 $297.6870
23+ $15.6999 $361.0977
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess