EN
  • EN
  • DE

PI2PCIE2212ZHE

Part No PI2PCIE2212ZHE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2X1 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PCI Express® Switch IC 2 Channel 28-TQFN (3.5x5.5)
Manufacturer Diodes Incorporated
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-TQFN (3.5x5.5)
Family Name PI2PCIE2212
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889067-PI2PCIE2212ZHE
Ultra Librarian 3D Model Ultra Librarian PI2PCIE2212ZHE CAD Model

Description

PI2PCIE2212ZHE - PCIe 2.0 Packet Switch from Diodes Incorporated

The PI2PCIE2212ZHE is a high-performance, PCIe 2.0 packet switch that offers an optimal solution for expanding PCIe connections in a wide range of applications. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this packet switch is designed to meet the needs of modern, high-speed computing and communications systems.

With its advanced features and capabilities, the PI2PCIE2212ZHE provides a reliable and efficient way to increase the number of PCIe ports in a system. This packet switch supports a x1 upstream port for connection to a host CPU and two downstream ports that can be configured as x1 or x2, making it highly versatile for different system configurations.

One of the key features of the PI2PCIE2212ZHE is its support for the PCIe 2.0 specification, which enables data transfer rates of up to 5 GT/s per lane. This ensures high-speed data communication and is particularly beneficial for applications requiring fast data processing, such as data centers, servers, and high-performance computing platforms.

The device also incorporates advanced power management features, including support for Active State Power Management (ASPM) and L1 substates, which help reduce power consumption during idle periods. This makes the PI2PCIE2212ZHE an energy-efficient choice for eco-conscious designs.

Additional features of the PI2PCIE2212ZHE include hot-plug support, which allows for the addition or removal of devices without needing to power down the system. This enhances the flexibility and maintainability of the system. The packet switch also supports end-to-end CRC protection, ensuring data integrity during transmission.

Overall, the PI2PCIE2212ZHE from Diodes Incorporated is a robust and flexible solution for expanding PCIe connectivity. Its high-speed performance, power efficiency, and advanced features make it an ideal choice for system designers looking to enhance their products with additional PCIe capabilities.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess