EN
  • EN
  • DE

PI3A125BTAEX

Part No PI3A125BTAEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH CMOS SPST SOT23-5  /  1 Circuit IC Switch 1:1 11Ohm SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Max) 11Ohm
Voltage - Supply, Single (V+) 1.65V ~ 6V
Switch Time (Ton, Toff) (Max) 5ns, 4ns
-3db Bandwidth 500MHz
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 2.5pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number PI3A125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1019072-PI3A125BTAEX
Ultra Librarian 3D Model Ultra Librarian PI3A125BTAEX CAD Model

Description

PI3A125BTAEX: High-Speed USB 2.0 Analog Switch from Diodes Incorporated

The PI3A125BTAEX is a cutting-edge high-speed USB 2.0 analog switch designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically engineered to facilitate and optimize the switching of USB 2.0 signals in a variety of electronic devices.

Constructed with the latest technology, the PI3A125BTAEX offers a single-pole, double-throw (SPDT) configuration. This makes it an ideal solution for applications requiring multiplexing and signal switching between two USB sources. The switch is characterized by its low on-resistance and low capacitance, which ensures minimal signal distortion and maintains signal integrity, crucial for high-speed data transmission.

The PI3A125BTAEX is built to support bidirectional operation and can handle data rates up to 480 Mbps, making it fully compliant with USB 2.0 specifications. This feature allows for seamless integration into USB hubs, docking stations, and any USB peripheral devices where a reliable and efficient USB signal routing is required.

One of the key advantages of the PI3A125BTAEX is its low power consumption. This makes it particularly suitable for battery-powered devices where power efficiency is a critical concern. Additionally, the switch operates over a wide supply voltage range from 2.3V to 3.6V, providing design flexibility and compatibility with various USB host and peripheral power requirements.

The PI3A125BTAEX comes in a compact, lead-free, and RoHS-compliant package, reflecting Diodes Incorporated's commitment to environmental sustainability. Its small form factor is ideal for space-constrained applications, and the package is designed for easy integration into PCB designs.

In summary, the PI3A125BTAEX from Diodes Incorporated is a high-performance, energy-efficient solution for USB 2.0 signal switching. With its high-speed capabilities, low on-resistance, and compact size, it is a perfect choice for designers looking to enhance the performance and reliability of their USB-enabled devices.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess