EN
  • EN
  • DE

PI3B16233AEX

Part No PI3B16233AEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 16:32-BIT FET BUS SW 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 061511-PI3B16233AEX
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1,500
Ultra Librarian 3D Model Ultra Librarian PI3B16233AEX CAD Model

Description

Product Overview: PI3B16233AEX from Diodes Incorporated

The PI3B16233AEX is a high-performance, 16-bit to 32-bit multiplexer/demultiplexer bus switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is specifically engineered to provide a seamless and efficient pathway for digital signals, making it an ideal choice for a variety of applications that require high-speed signal switching, including computing, networking, and telecommunication systems.

Key Features

  • High Bandwidth: The PI3B16233AEX boasts a bandwidth that is capable of handling the fast signal speeds required by modern digital applications, ensuring minimal signal degradation and high data integrity.
  • Low On-Resistance: With its low on-resistance, this bus switch allows signals to pass with minimal voltage drop, which is crucial for maintaining signal quality over longer distances or through multiple switch instances.
  • 5Ω Switch Connection between Two Ports: The low on-resistance of just 5Ω ensures a near-seamless connection between ports, further enhancing signal integrity.
  • Minimal Propagation Delay: The device is designed to have a very low propagation delay, which is essential for applications that require high-speed data transfer and quick response times.
  • Wide Operating Voltage Range: The PI3B16233AEX operates over a wide voltage range of 2.3V to 3.6V, making it versatile for use in various systems with different power requirements.
  • Industrial Operating Temperature Range: This bus switch is robust and reliable, with an operating temperature range of -40°C to +85°C, suitable for industrial environments.
  • Packaging: Available in a 48-pin SSOP (Shrink Small Outline Package), the PI3B16233AEX is designed for space-saving and efficient PCB layout.

Applications

The PI3B16233AEX is particularly useful in applications where data needs to be routed efficiently between different components or systems. Its high-speed capabilities make it suitable for:

  • Server and Data Center Infrastructure
  • Networking Equipment such as Routers and Switches
  • Telecommunications Systems
  • High-Performance Computing
  • Signal Gating and Data Multiplexing Tasks

With its combination of high-speed performance, low power consumption, and robust design, the PI3B16233AEX from Diodes Incorporated is an excellent choice for designers looking to enhance the efficiency and reliability of their digital switching applications.

You May Also Be Interested in

ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
Lowest to $0.3505
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6459 $65.8360
90+ $1.3502 $121.5180
135+ $1.3086 $176.6610
185+ $1.2659 $234.1915
240+ $1.2243 $293.8320
320+ $1.0973 $351.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess