EN
  • EN
  • DE

PI3B16245A

Part No PI3B16245A
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 16-BIT 2 PORT BUS SW 48TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 137718-PI3B16245A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3B16245A CAD Model

Description

Introducing the PI3B16245A from Diodes Incorporated

The PI3B16245A is a high-performance, 16-bit to 24-bit bus exchange switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. This switch is part of Diodes Incorporated's extensive range of products tailored for signal integrity and high-speed data handling. The PI3B16245A is engineered to provide a seamless and efficient bus exchange solution for a variety of applications, including computing, networking, and telecommunications.

This innovative component is built to operate from a 3.3V power supply, making it compatible with many of today's low-voltage applications. The PI3B16245A boasts a bus hold feature on the data inputs, which eliminates the need for external pull-up or pull-down resistors and ensures that the inputs remain at a valid logic level when open. This feature is particularly beneficial in applications where the input signal source may be disconnected or driven to high impedance.

The PI3B16245A is designed with a low on-capacitance and on-resistance, which are critical parameters for maintaining signal integrity, especially at high frequencies. This ensures minimal signal distortion and power loss, enabling high-speed data transfer and reliable operation. The switch's bandwidth is sufficient to support the demands of high-speed data lines, making it an ideal choice for applications that require fast and reliable data exchange.

Furthermore, the PI3B16245A is equipped with a bus-enable (BE) input that controls the switch. When BE is low, the switch is turned off, and a high impedance state is maintained on both the A and B ports, providing an additional layer of control for system designers. This feature is useful for isolating buses or minimizing power consumption when the switch is not in use.

In terms of packaging, Diodes Incorporated offers the PI3B16245A in a space-saving and environmentally friendly TSSOP (Thin Shrink Small Outline Package) that is suitable for automated assembly processes. The package is also RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability.

Overall, the PI3B16245A from Diodes Incorporated is a versatile and reliable solution for high-speed bus exchange applications. Its combination of performance, power efficiency, and design flexibility makes it a top choice for designers looking to enhance their systems with superior signal integrity and switching capabilities.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess