EN
  • EN
  • DE

PI3C3125WEX

Part No PI3C3125WEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 4-BIT BUS SW 2-PORT 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number 3125
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 733375-PI3C3125WEX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3C3125WEX CAD Model

Description

Introducing the PI3C3125WEX Logic Interface from Diodes Incorporated

The PI3C3125WEX is a high-performance, 4-bit single-ended bus switch from Diodes Incorporated, designed to facilitate the smooth transition of digital signals through its low on-state resistance and minimal propagation delay. This product is crafted with the needs of modern electronics in mind, delivering both efficiency and reliability for a range of applications.

Key Features

  • Low On-Resistance: The PI3C3125WEX boasts an exceptionally low on-state resistance (Ron) of typically 5 ohms, which means that it can switch signals with minimal attenuation, ensuring signal integrity is maintained.
  • Fast Switching: With a propagation delay of only 0.25ns (nanoseconds), this bus switch allows for rapid signal switching, making it ideal for high-speed data processing and communication applications.
  • Wide Voltage Range: The device supports a wide voltage range of 2.3V to 3.6V, providing versatility and compatibility with various logic levels and operating conditions.
  • Low Power Consumption: Designed for energy-efficient operation, the PI3C3125WEX minimizes power consumption, which is critical for battery-operated and power-sensitive devices.
  • 5V Tolerant: The inputs are 5V tolerant when powered off (0V), which helps to prevent damage from higher voltage levels and adds an extra layer of protection for the device.

Applications

The PI3C3125WEX is ideal for a multitude of applications across various industries. It is commonly used in:

  • Bus isolation and switching
  • Data processing units
  • Signal gating
  • Communication devices
  • Portable electronics

Package and Quality

Available in a compact SOT-363 package, the PI3C3125WEX is designed to occupy minimal board space while providing robust functionality. Diodes Incorporated is committed to delivering high-quality products, and this bus switch is no exception. It is manufactured under strict quality control standards, ensuring reliability and performance consistency.

Whether you're designing a sophisticated communication system or a simple data processing unit, the PI3C3125WEX from Diodes Incorporated is an excellent choice for your switching needs. Its combination of speed, efficiency, and versatility makes it a valuable component in any electronic product.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3876 $58.1400
365+ $0.3181 $116.1065
565+ $0.3082 $174.1330
775+ $0.2982 $231.1050
1,005+ $0.2883 $289.7415
1,345+ $0.2585 $347.6825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,678 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess