EN
  • EN
  • DE

PI3DBS12412AZHE

Part No PI3DBS12412AZHE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2:4 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Series -
Package Tray
Product Status Obsolete
Applications Thunderbolt
Switch Circuit -
Number of Channels 2
On-State Resistance (Max) -
Voltage - Supply, Single (V+) 3.3V
Voltage - Supply, Dual (V±) -
-3db Bandwidth 11.3GHz
Features Bi-Directional
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370847-PI3DBS12412AZHE
Ultra Librarian 3D Model Ultra Librarian PI3DBS12412AZHE CAD Model

Description

Introducing the PI3DBS12412AZHE from Diodes Incorporated

Diodes Incorporated presents the PI3DBS12412AZHE, a high-performance, PCIe 3.0 signal switch designed to meet the rigorous demands of high-speed data environments. This advanced switch is part of the industry-leading portfolio of signal integrity solutions that Diodes Incorporated offers, catering to a wide range of applications including data centers, servers, storage systems, and high-end computing platforms.

Key Features

  • High-Speed Performance: The PI3DBS12412AZHE is engineered to support PCIe 3.0 specifications, which means it can handle data rates up to 8.0 GT/s, ensuring that your systems maintain peak performance without signal degradation.
  • Signal Integrity: With its low bit-to-bit skew, high channel-to-channel noise isolation, and low cross-talk, the PI3DBS12412AZHE maintains signal integrity even in the most demanding scenarios.
  • Low Power Consumption: This switch is designed for power efficiency, which is crucial for reducing operational costs and thermal footprints in high-density electronic systems.
  • Flexibility: The PI3DBS12412AZHE offers 4 differential channel pairs that can be configured as 2 differential channels or a single 4:1 multiplexer/demultiplexer, providing design flexibility for various applications.

Applications

  • Data Centers
  • Servers and Storage Systems
  • High-End Computing Platforms
  • Networking Equipment
  • Telecommunications Infrastructure

The PI3DBS12412AZHE is housed in a compact 42-contact TQFN (Thin Quad Flat No-lead) package, making it suitable for space-constrained applications without compromising on functionality or performance. Its operating temperature range from -40°C to 85°C ensures reliability across various environmental conditions.

With its exceptional performance and reliability, the PI3DBS12412AZHE from Diodes Incorporated is an ideal choice for system designers looking to enhance their high-speed signal routing with minimal signal loss and power consumption. Whether upgrading existing systems or designing new architectures, this switch provides the technological edge needed to stay competitive in today’s fast-paced digital landscape.

For more information, datasheets, and support resources, visit the Diodes Incorporated website or contact your local Diodes Incorporated representative.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2843 $50.2744
20+ $5.1563 $103.1260
31+ $4.9952 $154.8512
42+ $4.8341 $203.0322
54+ $4.6729 $252.3366
72+ $4.1895 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,011 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess