EN
  • EN
  • DE

PI3DBS16412ZLCEX

Part No PI3DBS16412ZLCEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description PCIE SWITCH W-QFN3060-40 T&R 3.5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Features PCIe 4.0, USB Switch IC Channel 40-TQFN (3x6)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-TQFN (3x6)
Family Name PI3DBS16412
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3DBS16412ZLCEXDIDKR, PI3DBS16412ZLCEXDITR, PI3DBS16412ZLCEXDICT
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889086-PI3DBS16412ZLCEX
Ultra Librarian 3D Model Ultra Librarian PI3DBS16412ZLCEX CAD Model

Description

Introducing the PI3DBS16412ZLCEX from Diodes Incorporated

The PI3DBS16412ZLCEX is a high-performance, PCIe Gen3 signal switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This advanced switch is specifically engineered to meet the rigorous demands of high-speed data environments.

With its PCIe Gen3 compatibility, the PI3DBS16412ZLCEX offers a blazing-fast data transfer rate of 8 GT/s, making it an ideal choice for applications requiring rapid and efficient data processing and communication. This switch is designed to provide 4 differential channel pairs with a bidirectional operation, which significantly enhances its flexibility and functionality across various applications.

One of the standout features of the PI3DBS16412ZLCEX is its low on-resistance (RON) of typically 4 ohms, which minimizes insertion loss and ensures signal integrity, even at high frequencies. Additionally, the device boasts an impressive bandwidth of 11.5 GHz, which further underscores its capability to handle high-speed signals without compromising performance.

The PI3DBS16412ZLCEX is housed in a compact 42-contact TQFN (ZL) package, measuring just 3.5mm x 9mm x 0.75mm. This space-saving design is particularly beneficial for applications with limited PCB real estate, such as portable electronics, data centers, and communication infrastructure. Moreover, its RoHS compliance ensures adherence to environmental standards, making it a responsible choice for eco-conscious applications.

Power efficiency is another critical aspect of the PI3DBS16412ZLCEX. The switch operates with a single 3.3V power supply, which helps to reduce power consumption and heat generation within the system. This feature not only enhances the overall efficiency of the application but also contributes to the longevity of the device.

Overall, the PI3DBS16412ZLCEX from Diodes Incorporated represents a remarkable blend of speed, performance, and compact design. Whether deployed in high-speed networking equipment, server farms, or advanced computing systems, this switch is engineered to facilitate reliable and efficient data transfer, making it a top-tier solution for modern electronic applications.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6541 $50.4279
46+ $2.1778 $100.1788
72+ $2.1097 $151.8984
98+ $2.0417 $200.0866
127+ $1.9736 $250.6472
170+ $1.7695 $300.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess