EN
  • EN
  • DE

PI3DBV40AE

Part No PI3DBV40AE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MUX/DEMUX 2X1 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Number of Channels 4
On-State Resistance (Max) 8Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 500MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number PI3DBV40
Standard Package 39 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654718-PI3DBV40AE
Ultra Librarian 3D Model Ultra Librarian PI3DBV40AE CAD Model

Description

Diodes Incorporated PI3DBV40AE - High-Speed Switching Solution

The PI3DBV40AE from Diodes Incorporated is a high-performance, 4-channel, 2:1 multiplexer/demultiplexer bus switch designed for precision and speed in switching applications. This advanced switch is an ideal solution for signal routing in various systems, including consumer electronics, computing, and communication devices.

Engineered for high-speed signal switching, the PI3DBV40AE supports quick data transfer rates, making it suitable for applications that require fast and efficient data handling. The device operates over a wide voltage range, from 1.65V to 3.6V, allowing for flexibility in different system designs and compatibility with various logic levels.

The PI3DBV40AE boasts a low on-state resistance, which minimizes signal distortion and ensures signal integrity, even at high frequencies. This low on-resistance also contributes to reduced power consumption, making the device an energy-efficient choice for battery-powered applications.

One of the key features of the PI3DBV40AE is its bidirectional operation. This functionality enables the switch to conduct signals in both directions, providing design versatility and simplifying the implementation of multiplexing functions in circuit designs. Additionally, the switch is equipped with 5Ω switch connection between two ports, which further enhances its performance in high-speed applications.

The PI3DBV40AE comes in a compact package, the TSSOP-16 (Thin Shrink Small Outline Package), which is optimized for space-constrained applications. Its small footprint allows for a more efficient use of PCB (Printed Circuit Board) real estate, which is crucial for modern electronic devices that demand miniaturization without compromising performance.

In summary, the PI3DBV40AE from Diodes Incorporated is a versatile, high-speed switch that offers excellent performance for a wide range of applications. Its low on-resistance, bidirectional operation, and compatibility with multiple voltage levels make it a top choice for designers looking to optimize their signal routing with reliability and efficiency.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2719 $59.0694
62+ $1.8642 $115.5804
96+ $1.8064 $173.4144
133+ $1.7475 $232.4175
171+ $1.6898 $288.9558
229+ $1.5154 $347.0266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess