EN
  • EN
  • DE

PI3DPX1203ZHE

Part No PI3DPX1203ZHE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER DISPLAYPORT 42TQFN / Buffer, ReDriver 4 Channel 8Gbps 42-TQFN (9x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Type Buffer, ReDriver
Applications DisplayPort
Input DisplayPort
Output DisplayPort
Data Rate (Max) 8Gbps
Number of Channels 4
Signal Conditioning Input Equalization
Voltage - Supply 3.3V
Mounting Type Surface Mount
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Standard Package 400 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889090-PI3DPX1203ZHE
Ultra Librarian 3D Model Ultra Librarian PI3DPX1203ZHE CAD Model

Description

Diodes Incorporated PI3DPX1203ZHE - High-Performance ReDriver

The PI3DPX1203ZHE from Diodes Incorporated is a state-of-the-art signal ReDriver designed to enhance signal quality across high-speed interfaces. This component is specifically tailored for applications that require improved signal integrity on data paths. As a part of the growing family of ReDrivers from Diodes Incorporated, the PI3DPX1203ZHE is a perfect solution for overcoming signal degradation that can occur due to increased data rates and longer PCB traces.

Key Features

  • Interface Support: The device is compatible with a wide range of high-speed interfaces, including USB 3.2 Gen 1, which makes it versatile for use in various applications.
  • Adjustable Equalization: It features programmable equalization, allowing for fine-tuning to compensate for different levels of signal loss.
  • Flat Gain: The PI3DPX1203ZHE offers flat gain to maintain signal integrity without introducing additional distortion or noise.
  • Low Power Consumption: Designed with power efficiency in mind, the ReDriver minimizes power consumption, making it suitable for power-sensitive applications.
  • Small Form Factor: The compact size of the PI3DPX1203ZHE allows for easy integration into space-constrained designs.

Applications

The device is ideal for a variety of applications where maintaining signal integrity is crucial. These include:

  • Notebook and Desktop Computers
  • Docking Stations
  • Mobile Devices and Tablets
  • Data Storage and Servers
  • Networking Equipment

Technical Specifications

The PI3DPX1203ZHE operates over a wide temperature range and comes in a compact 42-contact TQFN package. It features eight differential channels, with each channel supporting a bidirectional data flow. The device is also equipped with built-in power management capabilities, including a low-power standby mode, further reducing the overall system power requirements.

With its combination of performance, power efficiency, and design flexibility, the PI3DPX1203ZHE from Diodes Incorporated is an excellent choice for designers looking to enhance the performance of their high-speed data systems.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess