The PI3DPX1207DZLEX from Diodes Incorporated is a cutting-edge, high-performance ReDriver designed to enhance signal quality across high-speed interfaces. This specialized integrated circuit (IC) is particularly suitable for applications that require the transmission of data over long distances or through cables and connectors that may introduce signal degradation.
Featuring eight differential channels, the PI3DPX1207DZLEX operates at a bandwidth that supports data rates up to 10 Gbps per channel. This makes it an excellent choice for systems utilizing the latest high-speed protocols such as USB 3.2, DisplayPort, and PCIe Gen3. With its ability to compensate for signal loss, the PI3DPX1207DZLEX ensures that data integrity is maintained, providing a reliable communication path for critical applications.
The device is characterized by its low power consumption and minimal addition of jitter, which are essential for maintaining the overall power efficiency and signal fidelity of the system it is integrated into. The PI3DPX1207DZLEX also includes programmable equalization, flat gain, and output swing, allowing for fine-tuning to match specific channel conditions and optimize performance.
Packaged in a compact 54-pin TQFN (Thin Quad Flat No-lead) package, the PI3DPX1207DZLEX is designed for space-constrained applications. Its small form factor is particularly beneficial for portable electronic devices, where space is at a premium. The device also features an industrial temperature range, making it suitable for a broad range of environments and applications.
Diodes Incorporated's PI3DPX1207DZLEX is an ideal solution for system designers looking to enhance signal integrity in high-speed digital pathways. Whether it's for consumer electronics, data centers, or high-performance computing applications, this ReDriver is engineered to deliver superior performance and reliability.
Product applications include laptops, desktops, servers, docking stations, and any system that requires improved signal quality for high-speed data transmission. With its advanced features and robust design, the PI3DPX1207DZLEX is set to be a key component in the next generation of high-speed digital systems.