EN
  • EN
  • DE
  • IT

PI3EQX12902AZLEX

Part No PI3EQX12902AZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description ICREDRIV PCIE3/SATA W-QFN2545-30
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Buffer, ReDriver
Applications PCIe
Input CML
Output CML
Data Rate (Maximum) 8Gbps
Number of Channels 2
Signal Conditioning Input Equalization
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 30-WFQFN Exposed Pad
Supplier Device Package 30-TQFN (2.5x4.5)
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804837-PI3EQX12902AZLEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX12902AZLEX CAD Model

Description

The PI3EQX12902AZLEX is a high-performance, PCIe 3.0 signal ReDriver from Diodes Incorporated, designed to enhance signal integrity by performing receive equalization on deteriorated input signal followed by transmit de-emphasis, maximizing system performance. This device is perfect for applications that demand high-speed data transmission and where signal integrity may be compromised due to long PCB traces or cables.

Key Features

  • PCIe 3.0 Support: Fully compliant with PCI Express Base Specification Revision 3.0, this ReDriver supports 8.0 GT/s (Giga Transfers per second), ensuring compatibility with the latest high-speed interfaces.
  • Signal Enhancement: The device includes programmable equalization, swing, and flat gain to optimize performance over a variety of physical mediums.
  • Low Power Consumption: Designed for power efficiency, the PI3EQX12902AZLEX consumes minimal power, making it suitable for energy-conscious applications.
  • Adjustable Settings: It offers programmable settings via pin strap or I2C, providing flexibility and control over signal characteristics for specific application requirements.
  • Small Form Factor: Available in a compact package, the PI3EQX12902AZLEX is ideal for space-constrained applications.

Applications

The PI3EQX12902AZLEX is versatile and can be used in a wide array of applications, including but not limited to:

  • Desktop and Laptop PCs
  • Workstations and Servers
  • High-performance Computing
  • Data Storage and Network Systems
  • Consumer Electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI3EQX12902AZLEX is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of real-world applications.

For engineers and designers looking for a solution to maintain signal integrity across high-speed data links, the PI3EQX12902AZLEX from Diodes Incorporated is an excellent choice that combines performance, efficiency, and flexibility.

You May Also Be Interested in

Rochester Electronics
LINE TRANSCEIVER, 1 FUNC, 4 DRIV
Lowest to $7.0270
NXP / Nexperia
Dual bidirectional bus buffer
Need more? Email Us
Texas Instruments
Ultra Low Power, 8-Channel Repeater for Data-rates up to 10.3 Gbps
Lowest to $21.6340
Texas Instruments
Ultra Low Power 10.3 Gbps 2-Channel Repeater with Input Equalization and Output De-Emphasis
Lowest to $12.4323
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $14.9921
Analog Devices Inc.
IC ACCELERATOR I2C HOTSWAP 8DFN
Lowest to $50.8476
Texas Instruments
16-PORT LVDS REPEATER
Lowest to $11.4090
Integrated Circuit Systems
Hot swappable IC and SMBus bus buffer
Need more? Email Us
National Semiconductor (TI)
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $9.6084

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0789 $58.4991
45+ $2.5263 $113.6835
69+ $2.4473 $168.8637
95+ $2.3684 $224.9980
123+ $2.2894 $281.5962
164+ $2.0526 $336.6264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess