EN
  • EN
  • DE

PI3EQX16904GLZHEX

Part No PI3EQX16904GLZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description PCIE EQX V-QFN3590-42  /  Buffer, ReDriver 4 Channel 16Gbps 42-TQFN (9x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series ReDriver™
Package Tape & Reel
Type Buffer, ReDriver
Applications Networking
Input CML
Output CML
Data Rate (Max) 16Gbps
Number of Channels 4
Signal Conditioning Input Equalization
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Base Product Number PI3EQX16904
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PI3EQX16904GLZHEXDICT,PI3EQX16904GLZHEXDIDKR,PI3EQX16904GLZHEXDITR
Standard Package 3,500
Win Source Part Number 1151086-PI3EQX16904GLZHEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX16904GLZHEX CAD Model

Description

Introducing the PI3EQX16904GLZHEX from Diodes Incorporated

The PI3EQX16904GLZHEX is a cutting-edge product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance, low-power signal ReDriver is designed to enhance signal integrity for high-speed interfaces, making it an ideal solution for a wide range of applications in today's data-driven world.

Key Features:

  • High-Speed Performance: The PI3EQX16904GLZHEX is optimized for USB 3.2 Gen 2x1 applications, supporting data rates up to 10Gbps. This ensures that it can handle the high bandwidth requirements of modern computing and storage devices.
  • Signal Integrity: With its advanced signal conditioning capabilities, this ReDriver can compensate for PCB loss and restore signal integrity. This results in improved performance and reliability, particularly over longer cable lengths and through connectors.
  • Low Power Consumption: Despite its high-speed capabilities, the PI3EQX16904GLZHEX maintains low power consumption. This makes it suitable for power-sensitive applications and contributes to overall system energy efficiency.
  • Programmability: The device offers programmable equalization, output swing, and flat gain to optimize performance for specific system requirements. This flexibility allows designers to fine-tune their systems for maximum performance.
  • Compatibility: It is compatible with PCIe 3.0, SATA 3.0, and other industry-standard interfaces, making it a versatile solution for a variety of high-speed data transfer applications.

Applications:

The PI3EQX16904GLZHEX is suitable for a range of applications, including:

  • Desktop and Laptop Computers
  • Server and Storage Systems
  • Networking Equipment
  • Consumer Electronics
  • High-performance Docking Stations

With its robust design and advanced features, the PI3EQX16904GLZHEX from Diodes Incorporated is an essential component for ensuring high-speed data integrity in a variety of electronic systems. Its ability to maintain signal quality across demanding environments and its user-configurable settings make it a go-to solution for engineers looking to enhance their high-speed digital applications.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4238 $53.6952
10+ $11.0144 $110.1440
15+ $10.6702 $160.0530
20+ $10.3260 $206.5200
26+ $9.9818 $259.5268
34+ $8.9492 $304.2728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess