EN
  • EN
  • DE

PI3EQX502IZHEX

Part No PI3EQX502IZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 1CH 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buffer, ReDriver 1 Channel 5Gbps 16-TQFN (3x3)
Manufacturer Diodes Incorporated
Series ReDriver™
Package Reel - TR
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-TQFN (3x3)
Family Name PI3EQX502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3EQX502IZHEXDKR, PI3EQX502IZHEXCT, PI3EQX502IZHEX-ND, PI3EQX502IZHEXTR
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930415-PI3EQX502IZHEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX502IZHEX CAD Model

Description

Diodes Incorporated PI3EQX502IZHEX Product Overview

The PI3EQX502IZHEX from Diodes Incorporated is a high-performance, PCIe 2.0 (5.0 Gbps) packet switch designed to meet the demands of modern computing and networking applications. This advanced switch is engineered to provide an efficient and flexible solution for expanding the number of PCIe ports in a system, allowing for increased connectivity and bandwidth for multi-lane configurations.

Key Features

  • PCIe 2.0 Compliance: Fully compliant with PCIe 2.0 standards, ensuring compatibility with existing hardware and software infrastructure.
  • High-Speed Performance: Supports data transfer rates of up to 5.0 Gbps per lane, delivering the high-speed performance required for modern applications.
  • Port Configuration Flexibility: Offers configurable lane widths to optimize the distribution of PCIe lanes for various use cases.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3EQX502IZHEX minimizes power usage, making it ideal for energy-conscious designs.
  • Signal Integrity: Features advanced equalization and signal conditioning capabilities to ensure robust data integrity over long cable lengths and through connectors.
  • Easy Integration: Comes in a compact package, facilitating easy integration into a wide range of system form factors.

Applications

The PI3EQX502IZHEX is suitable for a variety of applications, including but not limited to:

  • Data center and enterprise servers
  • High-performance computing (HPC) systems
  • Networking equipment such as switches and routers
  • Storage controllers and arrays
  • Embedded systems and industrial PCs

Product Quality and Support

Diodes Incorporated is renowned for its commitment to quality and reliability. The PI3EQX502IZHEX is built to the highest standards and comes with comprehensive technical support to ensure successful deployment in your product designs. Whether you are developing cutting-edge server technology or designing high-speed networking equipment, the PI3EQX502IZHEX is an excellent choice for expanding your system's PCIe capabilities.

You May Also Be Interested in

Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9386 $58.1580
75+ $1.5907 $119.3025
115+ $1.5410 $177.2150
155+ $1.4913 $231.1515
205+ $1.4416 $295.5280
270+ $1.2924 $348.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 391 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess