EN
  • EN
  • DE

PI3EQX7502MZDE

Part No PI3EQX7502MZDE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 5GBPS 24TQFN / Buffer, ReDriver 1 Channel 5Gbps 24-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series ReDriver™
Package Tray
Product Status Obsolete
Type Buffer, ReDriver
Applications USB 3.0
Input CML
Output CML
Data Rate (Max) 5Gbps
Number of Channels 1
Delay Time 305ps
Signal Conditioning Input Equalization, Output De-Emphasis
Voltage - Supply 3V ~ 3.6V
Current - Supply 125mA
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number PI3EQX7502
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930418-PI3EQX7502MZDE
Ultra Librarian 3D Model Ultra Librarian PI3EQX7502MZDE CAD Model

Description

Diodes Incorporated PI3EQX7502MZDE Product Overview

The PI3EQX7502MZDE is a high-performance, PCIe 3.0 packet switch from Diodes Incorporated, designed to meet the needs of modern computing and storage applications. This advanced switch is engineered to provide an optimal solution for expanding the number of PCIe slots in a system, enabling users to connect multiple devices while maintaining strong signal integrity and performance.

With its PCIe 3.0 compliance, the PI3EQX7502MZDE ensures compatibility with the latest generation of PCIe devices, offering a data transfer rate of 8 GT/s per lane, which translates to a significant increase in bandwidth and system efficiency. This makes the product ideal for applications in data centers, servers, workstations, and high-end PCs, where reliable high-speed data transfer is crucial.

One of the standout features of the PI3EQX7502MZDE is its low power consumption, which is critical for maintaining energy efficiency in complex systems. This attribute not only helps reduce the overall power budget but also minimizes heat generation, contributing to system stability and longevity.

The product boasts a compact form factor, coming in a space-saving package that allows for easy integration into a variety of system designs. This is particularly beneficial for small form factor PCs and embedded systems where space is at a premium.

Additionally, the PI3EQX7502MZDE supports advanced features such as hot-plug capability, which allows for the addition or removal of PCIe devices without the need to power down the system. This feature is essential for maintaining uptime and productivity in mission-critical environments.

For developers and system integrators, the PI3EQX7502MZDE offers an easy-to-use solution with minimal design complexity. The product is designed for seamless integration, reducing time-to-market and ensuring that systems can be upgraded with the latest PCIe technology quickly and efficiently.

In summary, the Diodes Incorporated PI3EQX7502MZDE is a cutting-edge PCIe 3.0 packet switch that offers high-speed data transfer, low power consumption, and a host of features designed to enhance system performance and reliability. Whether for enterprise-level servers or high-performance computing applications, this product is an excellent choice for expanding PCIe capabilities.

You May Also Be Interested in

Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3586 $50.2040
340+ $0.2943 $100.0620
530+ $0.2851 $151.1030
725+ $0.2759 $200.0275
940+ $0.2667 $250.6980
1,255+ $0.2391 $300.0705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 151,289 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess