EN
  • EN
  • DE

PI3HDMI1310-AZLE

Part No PI3HDMI1310-AZLE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 72TQFN / HDMI Interface 72-TQFN (11x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications HDMI
Voltage - Supply 3.3V
Package / Case 72-WFQFN Exposed Pad
Supplier Device Package 72-TQFN (11x5)
Mounting Type Surface Mount
Base Product Number PI3HDMI1310
Standard Package 294 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654723-PI3HDMI1310-AZLE
Ultra Librarian 3D Model Ultra Librarian PI3HDMI1310-AZLE CAD Model

Description

Introducing the PI3HDMI1310-AZLE from Diodes Incorporated

The PI3HDMI1310-AZLE is a cutting-edge HDMI 1.3 Switch from Diodes Incorporated, designed to deliver exceptional performance and reliability for a range of high-definition applications. This product is tailored for consumer electronics, such as home theater systems, gaming consoles, and Blu-ray players, where seamless switching and signal integrity are of utmost importance.

At the heart of the PI3HDMI1310-AZLE is its ability to support three HDMI inputs and one HDMI output, allowing users to connect multiple devices and switch between them with ease. The switch is capable of handling 1080p resolution and beyond, ensuring full compatibility with high-definition video standards. Additionally, it supports digital audio formats including Dolby TrueHD and DTS-HD Master Audio, providing an immersive audio experience to complement the high-quality video.

The PI3HDMI1310-AZLE is designed with advanced technology that minimizes crosstalk and signal degradation, thanks to its low on-resistance and low capacitance. This ensures a pristine signal transfer between devices, which is critical for maintaining the integrity of digital signals. The device also features built-in pre-emphasis and equalization, which further enhances signal quality over long cable runs, making it an ideal solution for complex home entertainment setups or commercial AV systems.

Moreover, this HDMI switch is equipped with Hot Plug Detect (HPD) and Receiver Detection functionalities. These features enable the switch to intelligently manage connections and maintain compatibility with a wide range of HDMI sources and displays. The PI3HDMI1310-AZLE is also HDCP 1.3 compliant, ensuring that it adheres to the latest digital content protection standards.

For ease of integration, the PI3HDMI1310-AZLE comes in a space-saving package, making it a convenient addition to any electronic system without compromising on space. Its low power consumption also makes it an energy-efficient choice for eco-conscious consumers and manufacturers looking to reduce their environmental footprint.

In summary, the PI3HDMI1310-AZLE from Diodes Incorporated represents a superior solution for high-definition audio and video switching, offering robust performance, signal integrity, and user-friendly features that are essential for today's multimedia environments.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6254 $56.8890
75+ $1.3337 $100.0275
120+ $1.2920 $155.0400
160+ $1.2504 $200.0640
210+ $1.2087 $253.8270
280+ $1.0836 $303.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess