EN
  • EN
  • DE

DF5A3.6CFU

Part No DF5A3.6CFU
Manufacturer Toshiba Semiconductor and Storage
Catalog TVS - Diodes
Description Product for Use Only as Protection against Electrostatic Discharge (ESD)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1167173-DF5A3.6CFU
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DF5A3.6CFU CAD Model

Description

The DF5A3.6CFU is a Transient Voltage Suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. The DF5A3.6CFU is designed to clamp voltage spikes quickly and effectively, diverting excess current away from protected circuits.

Applications:

  • ESD Protection: Protecting electronic circuits from electrostatic discharge.
  • Lightning Surge Protection: Protecting equipment from lightning-induced voltage surges.
  • Transient Voltage Suppression: Suppressing voltage spikes caused by inductive load switching.
  • Automotive Electronics: Protecting automotive systems from transient voltages.
  • Industrial Equipment: Protecting industrial control systems from voltage surges.

Features:

  • Low Clamping Voltage: Provides effective protection by clamping voltage spikes to a safe level.
  • Fast Response Time: Quickly responds to transient voltage events.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Small Package Size: Suitable for high-density circuit board designs.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.

Benefits:

  • Effective Overvoltage Protection: Prevents damage to sensitive electronic components.
  • Improved System Reliability: Protects against transient voltage events that can cause system failures.
  • Compact Design: Saves board space in miniaturized electronic devices.
  • High Performance: Fast response time and low clamping voltage ensure effective protection.
  • Cost-Effective Solution: Provides a simple and inexpensive way to protect circuits.

The DF5A3.6CFU is commonly used in communication equipment, consumer electronics, and industrial control systems. The '3.6' in the name suggests a stand-off voltage of 3.6V. The TVS diode operates by remaining in a non-conducting state under normal operating conditions. When a transient voltage exceeds the diode’s breakdown voltage, the diode rapidly switches to a conducting state, clamping the voltage to a safe level and diverting the excess current to ground. Key specifications include the stand-off voltage (VRWM), breakdown voltage (VBR), clamping voltage (VC), and peak pulse current (IPP). The stand-off voltage is the maximum voltage that the diode can withstand without conducting. The breakdown voltage is the voltage at which the diode begins to conduct significantly. The clamping voltage is the voltage to which the diode clamps the transient voltage. The peak pulse current is the maximum surge current that the diode can safely handle. The diode’s low capacitance makes it suitable for protecting high-speed data lines from ESD and other transient voltage events without significantly distorting the signal.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess