EN
  • EN
  • DE

PI3HDMI201ZFE

Part No PI3HDMI201ZFE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 56TQFN / HDMI Interface 56-TQFN (11x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications HDMI
Voltage - Supply 3.3V
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (11x5)
Mounting Type Surface Mount
Standard Package 294 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 274424-PI3HDMI201ZFE
Ultra Librarian 3D Model Ultra Librarian PI3HDMI201ZFE CAD Model

Description

Diodes Incorporated PI3HDMI201ZFE Overview

The PI3HDMI201ZFE is a high-performance, low-power HDMI 1.3 switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically engineered to meet the needs of advanced digital multimedia applications.

Key Features

  • High Bandwidth: The device supports HDMI 1.3, providing a high-speed bandwidth of up to 3.4 Gbps per channel, which is essential for high-definition video and audio signal switching.
  • Low Power Consumption: Designed with energy efficiency in mind, the PI3HDMI201ZFE minimizes power consumption, making it suitable for eco-friendly applications and devices that require battery conservation.
  • Enhanced Signal Integrity: The switch incorporates advanced technology to maintain signal integrity, reducing electromagnetic interference (EMI) and crosstalk, thus ensuring a clean and stable signal transmission.
  • Multiple Ports: It features two HDMI input ports and one HDMI output port, allowing users to switch between two different HDMI sources seamlessly.
  • Easy Integration: The compact ZFE package allows for straightforward integration into existing designs, saving space and simplifying the layout of printed circuit boards (PCBs).

Applications

The PI3HDMI201ZFE is ideal for a wide range of applications where high-definition audio and video switching is required. It is commonly used in:

  • Home entertainment systems
  • Digital TVs and set-top boxes
  • Gaming consoles
  • Commercial AV systems
  • High-definition video recorders

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI3HDMI201ZFE is no exception. It is manufactured using the latest semiconductor processes under strict quality control measures. This ensures that each switch performs to the highest standards and delivers reliable performance in a variety of conditions.

In summary, the PI3HDMI201ZFE from Diodes Incorporated is a versatile and efficient solution for HDMI signal switching in both consumer and professional AV environments. With its high bandwidth, low power consumption, and superior signal integrity, it is an excellent choice for designers looking to enhance their multimedia applications.

You May Also Be Interested in

Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6318 $63.7908
14+ $8.7237 $122.1318
21+ $8.4511 $177.4731
29+ $8.1786 $237.1794
37+ $7.9060 $292.5220
49+ $7.0882 $347.3218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess