EN
  • EN
  • DE

PI3HDX231ZLEX

Part No PI3HDX231ZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 72TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features HDMI Redriver, Level Shifter Interface 72-TQFN (11x5)
Manufacturer Diodes Incorporated
Package Reel - TR
Mounting Surface Mount
Package 72-WFQFN Exposed Pad
Case / Package 72-TQFN (11x5)
Family Name PI3HDX231
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3HDX231ZLEXDIDKR, PI3HDX231ZLEXDITR, PI3HDX231ZLEX-ND, PI3HDX231ZLEXDICT
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889112-PI3HDX231ZLEX
Ultra Librarian 3D Model Ultra Librarian PI3HDX231ZLEX CAD Model

Description

Diodes Incorporated PI3HDX231ZLEX Product Overview

The PI3HDX231ZLEX is a cutting-edge HDMI 1.4 switch that is specifically designed to meet the high-performance requirements of the latest video and audio devices. Manufactured by Diodes Incorporated, a leading global provider of semiconductors, the PI3HDX231ZLEX offers an ideal solution for applications that require the switching of multiple HDMI sources to a single display.

Key Features

  • High-Definition Support: This product supports HDMI 1.4 specifications, enabling it to handle high-definition video up to 4K resolutions at 30Hz, as well as 3D video formats, providing a rich and immersive viewing experience.
  • Audio Capabilities: The PI3HDX231ZLEX is equipped to manage a variety of audio formats including 7.1-channel LPCM, Dolby TrueHD, and DTS-HD Master Audio, delivering a high-fidelity audio experience that complements the visual performance.
  • Advanced Switching Technology: With two HDMI inputs and one HDMI output, this device allows for seamless switching between sources without signal degradation, ensuring a consistent and high-quality display.
  • Integrated Equalization: Built-in equalization helps to compensate for signal loss over long cable runs, preserving signal integrity and maintaining the quality of the audio and video output.
  • Low Power Consumption: Designed for energy efficiency, the PI3HDX231ZLEX minimizes power consumption, making it an eco-friendly choice for modern electronic systems.
  • ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry, safeguarding the HDMI ports from potential damage due to static electricity and enhancing the product's durability.

Applications

The PI3HDX231ZLEX is suited for a wide range of applications, including home theater systems, multimedia presentations, video conferencing, digital signage, and any other scenario that requires the management of multiple HDMI sources. Its high-performance capabilities ensure that it can easily integrate with the latest devices and deliver exceptional video and audio quality.

Product Reliability and Support

Diodes Incorporated is known for its commitment to quality and reliability. The PI3HDX231ZLEX is built to the highest standards, ensuring stable performance and longevity. Additionally, Diodes Incorporated provides comprehensive technical support for the product, assisting customers with integration, troubleshooting, and any other needs that may arise.

You May Also Be Interested in

Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9649 $59.2980
48+ $2.4328 $116.7744
74+ $2.3568 $174.4032
102+ $2.2808 $232.6416
131+ $2.2047 $288.8157
176+ $1.9767 $347.8992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess