EN
  • EN
  • DE

DS100DF410SQ/NOPB

Part No DS100DF410SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Low Power 10GbE Quad Channel Retimer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Ethernet
Interface SMBus
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Mounting SMD
Win Source Part Number 1168637-DS100DF410SQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS100DF410
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS100DF410SQ/NOPB CAD Model

Description

The DS100DF410SQ/NOPB from Texas Instruments is a high-performance, low-power quad-channel retimer with an integrated signal conditioning enhancement designed to operate over a wide range of data rates from 1 Gbps to 10.3125 Gbps. This makes it an ideal solution for applications requiring high-speed data transmission and signal integrity over copper cables, backplanes, or other challenging media.

Key Features

  • Wide Data Rate Range: Supports 1 to 10.3125 Gbps operation, catering to a variety of high-speed interfaces such as 10G Ethernet, Fibre Channel, and other proprietary protocols.
  • Adaptive Equalization: Features programmable input equalization, which adapts to varying levels of input signal degradation caused by interconnect media.
  • Output De-Emphasis: Programmable output de-emphasis compensates for transmission losses and reduces bit error rates.
  • Low Power Consumption: Utilizes an advanced design to minimize power usage, making it suitable for power-sensitive applications.
  • Integrated Diagnostics: Comes with on-chip diagnostics and performance monitoring features that aid in system bring-up, debugging, and monitoring.

Applications

The DS100DF410SQ/NOPB is versatile and can be used in a variety of applications, including:

  • Data center networking equipment such as switches, routers, and network interface cards.
  • High-speed backplanes in servers and storage devices.
  • Long-reach copper interconnects that require signal conditioning.
  • Telecommunications equipment requiring high-speed data transfer.

Reliability and Packaging

Encased in a 65-pin WQFN package, the DS100DF410SQ/NOPB is designed with the robustness expected of Texas Instruments products. It is also characterized for operation over the industrial temperature range, making it reliable in a variety of environmental conditions.

Ordering Information

The part number DS100DF410SQ/NOPB is crucial when ordering to ensure that the product comes with the standard Texas Instruments lead (Pb)-free and Green (RoHS & no Sb/Br) compliant finish. The NOPB designation indicates that the product does not contain lead and is designed for RoHS-compliant processes.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.1628 $86.3256
3+ $35.4156 $106.2468
5+ $34.3089 $171.5445
7+ $33.2022 $232.4154
8+ $32.0954 $256.7632
11+ $28.7752 $316.5272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess