EN
  • EN
  • DE

PI3PCIE2612-AZFE

Part No PI3PCIE2612-AZFE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER DISPLAYPORT/PCIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Type Buffer, Multiplexer
Applications DisplayPort, PCIe
Data Rate (Max) 5Gbps
Delay Time 200ns
Capacitance - Input 3pF
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 2.5mA
Temperature Range - Operating -40°C to 85°C
Case / Package 56-TQFN-EP (5x11)
Win Source Part Number 061542-PI3PCIE2612-AZFE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3PCIE2612-AZFE CAD Model

Description

The PI3PCIE2612-AZFE is a high-performance, PCIe 2.0 packet switch from Diodes Incorporated, designed to meet the demands of modern computing and networking applications. This switch is an ideal solution for expanding the number of PCIe ports in a system, enabling designers to add more peripheral devices or to create more complex systems with additional connectivity options.

Key Features

  • PCIe 2.0 Compliant: Fully compliant with the PCI Express Base Specification Revision 2.0, the PI3PCIE2612-AZFE supports a 5 GT/s data rate per lane, offering a high-speed interface for connected devices.
  • Low Power Consumption: Designed with power efficiency in mind, this switch maintains low power consumption, which is critical for energy-sensitive applications.
  • Integrated Clock Buffer: The inclusion of an integrated clock buffer reduces the need for additional external components, simplifying design and reducing overall system cost.
  • High Port Density: The switch features a high port density, providing multiple downstream ports for PCIe connectivity, which is essential for systems with limited space that require multiple connections.
  • Advanced Power Management: Supports advanced power management features, including L1 substates, to further reduce power consumption during idle periods.

Applications

The PI3PCIE2612-AZFE is versatile and can be used in a wide range of applications, including:

  • Servers and Workstations
  • Embedded Systems
  • Networking Equipment
  • Storage Systems
  • Consumer Electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI3PCIE2612-AZFE is no exception. It is manufactured using a high-quality process that ensures stable performance and longevity, making it a reliable choice for critical applications.

Technical Specifications

Parameter Value
PCIe Version 2.0
Data Rate 5 GT/s per lane
Number of Lanes 12
Form Factor Surface Mount
Power Management Yes, with L1 substates

For more detailed specifications and application support, visit Diodes Incorporated's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.2119
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9516 $61.8540
150+ $0.7809 $117.1350
230+ $0.7564 $173.9720
320+ $0.7320 $234.2400
410+ $0.7077 $290.1570
550+ $0.6345 $348.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,688 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess