EN
  • EN
  • DE

PI3PCIE3412ZHE+DAX

Part No PI3PCIE3412ZHE+DAX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description PCIE SWITCH V-QFN3590-42 T&R 3.5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PCI Express® Switch IC 4 Channel 42-TQFN (9x3.5)
Manufacturer Diodes Incorporated
Series PCI Express® (PCIe)
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 42-VFQFN Exposed Pad
Case / Package 42-TQFN (9x3.5)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930436-PI3PCIE3412ZHE+DAX
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3412ZHE+DAX CAD Model

Description

Diodes Incorporated PI3PCIE3412ZHE+DAX PCIe Packet Switch

The PI3PCIE3412ZHE+DAX is a high-performance, PCIe packet switch developed by Diodes Incorporated, designed to provide a seamless and efficient interface for multi-lane PCIe communication. This advanced switch is an ideal solution for expanding the number of PCIe ports in a system, enabling the connection of multiple devices without compromising on data transfer speeds or reliability.

Constructed to support the PCIe 3.0 specification, the PI3PCIE3412ZHE+DAX offers a per-lane data rate of 8.0 GT/s, which translates to a significant boost in performance for applications requiring high-speed data transfer capabilities. This makes it perfectly suited for use in servers, workstations, and high-end computing platforms where bandwidth and system expansion are critical.

Featuring a 3.3V power supply voltage, the PI3PCIE3412ZHE+DAX is designed with power efficiency in mind. Its low power consumption not only reduces the overall thermal footprint of the system but also contributes to energy savings, making it an eco-friendly choice for environmentally conscious enterprises.

The switch comes in a compact 160-TQFP (14x14) package, allowing for integration into space-constrained environments without sacrificing functionality. With its small footprint, the PI3PCIE3412ZHE+DAX can be easily implemented in a variety of system form factors, from desktops to portable computing devices.

Moreover, the PI3PCIE3412ZHE+DAX includes advanced features such as hot-plug support, which allows users to connect or disconnect PCIe devices without the need to power down the system. This feature is particularly beneficial in server environments where uptime is critical, and maintenance windows are limited.

Diodes Incorporated has also ensured that the PI3PCIE3412ZHE+DAX is built with reliability in mind, incorporating error handling and diagnostic capabilities that help maintain system integrity and facilitate troubleshooting. This robust design ensures that the switch can withstand the demands of high-performance computing applications while maintaining a high level of data integrity and system stability.

In summary, the PI3PCIE3412ZHE+DAX from Diodes Incorporated is a versatile and reliable PCIe packet switch that offers high-speed data transfer, power efficiency, and advanced features for system expansion and maintenance. Its compact and robust design makes it an excellent choice for a broad range of applications where performance and reliability are paramount.

You May Also Be Interested in

ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $281.3433
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8027 $60.2025
180+ $0.6584 $118.5120
275+ $0.6376 $175.3400
375+ $0.6179 $231.7125
485+ $0.5971 $289.5935
650+ $0.5348 $347.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess