EN
  • EN
  • DE
  • IT

PI3USB14-ALEX

Part No PI3USB14-ALEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH 4:1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features USB Switch IC 2 Channel 16-TSSOP
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name PI3USB14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889131-PI3USB14-ALEX
Ultra Librarian 3D Model Ultra Librarian PI3USB14-ALEX CAD Model

Description

The PI3USB14-ALEX from Diodes Incorporated is a high-performance, 1:2 multiplexer/demultiplexer USB 2.0 switch designed for switching applications that require the routing of high-speed USB 2.0 signals. Ideal for applications such as USB port expansion, docking stations, and device sharing, this switch is engineered to meet the demands of both consumer and industrial markets.

Key Features

  • High-Speed Data Transfer: Supports USB 2.0 data rates of 480 Mbps, ensuring seamless data transmission for critical applications.
  • Low On-Resistance: Features low on-resistance (RON) of typically 4.5 ohms, which minimizes signal attenuation and provides superior signal integrity.
  • Low Crosstalk: Offers a low crosstalk performance that enhances signal clarity, crucial for maintaining the integrity of high-speed data streams.
  • ESD Protection: Integrated with ESD protection circuitry, the PI3USB14-ALEX guards against electrostatic discharge events, enhancing the durability and lifespan of the device.
  • Power Efficiency: The switch operates with a single 3.3V power supply, contributing to reduced power consumption and improved energy efficiency in end-user devices.

Applications

  • USB port expansion in desktops and laptops
  • Peripheral sharing in office environments
  • Switching between USB interfaces in docking stations
  • USB signal routing in consumer electronics

Technical Specifications

The PI3USB14-ALEX is packaged in a compact 10-pin DFN (3x2mm) package, making it ideal for space-constrained applications. It operates over the industrial temperature range of -40°C to 85°C, ensuring reliability across various operating conditions.

For detailed technical specifications, application notes, and support documentation, please refer to the Diodes Incorporated official website or contact their technical support team.

Ordering Information

To order or inquire about the PI3USB14-ALEX USB 2.0 switch, visit the Diodes Incorporated website or contact an authorized distributor. Ensure to reference the correct product code when placing an order to avoid any discrepancies.

You May Also Be Interested in

Maxim Integrated
OCTAL HIGH-VOLTAGE TRANSMIT/RECE
Need more? Email Us
Vishay
IC SWITCH QUAD SPST 16SOIC
Lowest to $2.0994
Vishay
IC SWITCH QUAD SPST 16DIP
Lowest to $5.4849
Vishay
IC AMP/VIDEO/MUX LP 2CH 28DIP
Lowest to $8.2687
ON Semiconductor
IC AUDIO SWITCH DUAL SPST 9WLCSP / Audio Switch IC 2 Channel 9-WLCSP (1.22x1.22)
Lowest to $0.8446
Harris Corporation
DUAL SPDT, CMOS ANALOG SWITCH
Need more? Email Us
Maxim Integrated
IC VIDEO SW QUAD RF N/O 16-SOIC / Switch IC Channel
Need more? Email Us
ON Semiconductor
TYPE-C USB CC WITH D+D- PORT PR
Lowest to $0.9548
Maxim Integrated
LOW-VOLTAGE, DUAL SPDT, AUDIO CL
Lowest to $2.1784

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5256 $53.3960
80+ $1.2518 $100.1440
125+ $1.2127 $151.5875
175+ $1.1736 $205.3800
225+ $1.1345 $255.2625
295+ $1.0171 $300.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess