EN
  • EN
  • DE
  • IT

PI3USB14-AZHE

Part No PI3USB14-AZHE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH 4:1 20TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tray
Product Status Active
Applications USB
Number of Channels 2
On-State Resistance (Max) 8Ohm
Voltage - Supply, Single (V+) 3.3V
-3db Bandwidth 815MHz
Features USB 2.0
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4.5x3.5)
Base Product Number PI3USB14
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654752-PI3USB14-AZHE
Ultra Librarian 3D Model Ultra Librarian PI3USB14-AZHE CAD Model

Description

Introducing the PI3USB14-AZHE from Diodes Incorporated

The PI3USB14-AZHE is a cutting-edge USB 2.0 high-speed (480Mbps) 1:4 multiplexer/demultiplexer switch with a mobile high-definition link (MHL) that is engineered to meet the demands of modern, high-performance data communication systems. This versatile component from Diodes Incorporated is designed to provide a seamless and efficient switching solution for various applications, including smartphones, tablets, and other portable electronic devices.

Key Features

  • High-Speed Performance: The PI3USB14-AZHE supports high-speed USB 2.0 data transfer rates of 480Mbps, ensuring rapid and reliable data communication for connected devices.
  • Advanced Switching Capability: Equipped with a 1:4 multiplexer/demultiplexer configuration, it allows for flexible routing of USB signals, enhancing the design and functionality of multi-port devices.
  • MHL Compatibility: The switch is compatible with the MHL specification, which enables mobile devices to output video and audio to high-definition displays while charging the device simultaneously.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3USB14-AZHE minimizes power consumption, making it ideal for battery-powered applications.
  • ESD Protection: It features built-in electrostatic discharge (ESD) protection, safeguarding the device from the potential damage caused by static electricity.

Applications

The PI3USB14-AZHE is suitable for a wide range of applications, particularly where high-speed data transfer and signal integrity are paramount. Its typical applications include, but are not limited to:

  • Smartphone and tablet accessory ports
  • Portable media players
  • High-definition digital cameras and camcorders
  • USB hubs and docking stations
  • Automotive infotainment systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI3USB14-AZHE is no exception. Manufactured to the highest industry standards, this product is designed for reliability and longevity, ensuring that it can withstand the rigors of everyday use in various environments.

Conclusion

The PI3USB14-AZHE from Diodes Incorporated represents a perfect blend of performance, functionality, and reliability. Its advanced features and compatibility with the latest industry standards make it an excellent choice for designers looking to enhance the connectivity and user experience of their electronic devices.

You May Also Be Interested in

Diodes Incorporated
IC ETHERNET SWITCH QUAD 48TVSOP
Need more? Email Us
Analog Devices Inc.
Telecommunications, Ultrasound Switch IC 1 Channel 32-LFCSP-VQ (5x5)
Need more? Email Us
Broadcom Limited
PEX8609-BA50BC G
Lowest to $58.1063
ON Semiconductor
IC VIDEO SWITCH 8X6 20SOIC
Lowest to $3.8522
Broadcom Limited
PEX8649-AA50RBC F / Switch IC Channel
Need more? Email Us
Texas Instruments
IC MUX 3 X 2:1 16SSOP
Lowest to $3.5162
Diodes Incorporated
IC DEMULTIPLEXER 4LANE 42TQFN
Lowest to $2.1381
Diodes Incorporated
IC MULTIPLEXER PCIE 4CH 42TQFN
Lowest to $2.9249
ON Semiconductor
IC TXRX 1CHAN USB 56WQFN
Lowest to $2.2211

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8025 $72.1000
90+ $1.4791 $133.1190
140+ $1.4328 $200.5920
190+ $1.3867 $263.4730
245+ $1.3404 $328.3980
325+ $1.2018 $390.5850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess