EN
  • EN
  • DE
  • IT

PI3USB32212ZLEX

Part No PI3USB32212ZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description USB3 SWITCH W-QFN3060-32 T&R 3.5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features USB Switch IC Channel 32-TQFN (3x6)
Manufacturer Diodes Incorporated
Package Reel - TR
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-TQFN (3x6)
Family Name PI3USB32212
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3USB32212ZLEXDIDKR, PI3USB32212ZLEX-ND, PI3USB32212ZLEXDICT, PI3USB32212ZLEXDITR
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889137-PI3USB32212ZLEX
Ultra Librarian 3D Model Ultra Librarian PI3USB32212ZLEX CAD Model

Description

Introducing the PI3USB32212ZLEX from Diodes Incorporated

The PI3USB32212ZLEX is a state-of-the-art USB 3.2 Gen 1 Switch specifically designed by Diodes Incorporated to meet the needs of high-speed data transfer and signal integrity in modern consumer electronics. This advanced product is a perfect fit for applications requiring switching between USB 3.2 Gen 1 signals with data rates up to 5Gbps.

Key Features

  • High-Speed Performance: The PI3USB32212ZLEX supports super-speed data rates up to 5Gbps, making it suitable for fast data transfer applications.
  • Compatibility: It is highly compatible with USB 3.2 Gen 1, ensuring seamless integration with existing USB systems.
  • Low Power Consumption: Designed for power efficiency, this switch minimizes power consumption, making it ideal for battery-powered devices.
  • Superior Signal Integrity: The switch maintains signal integrity even at high speeds, thanks to its optimized design for reduced crosstalk and signal loss.
  • Compact Package: It comes in a compact, space-saving package, which is critical for portable and space-constrained applications.

Applications

The PI3USB32212ZLEX is versatile and can be used in a variety of applications, including, but not limited to:

  • Notebooks and Ultrabooks
  • Desktop Computers
  • Tablets and Smartphones
  • Docking Stations
  • USB Hubs and Peripherals

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI3USB32212ZLEX is no exception. Manufactured with the highest standards, this switch is designed to be reliable and durable, ensuring long-term performance in a wide range of environmental conditions.

Technical Support and Resources

Diodes Incorporated provides extensive technical support and resources for the PI3USB32212ZLEX. Detailed datasheets, application notes, and reference designs are available to assist designers in integrating this switch into their projects effectively and efficiently.

With its combination of high-speed performance, compatibility, and quality, the PI3USB32212ZLEX from Diodes Incorporated stands out as an excellent choice for designers looking to incorporate a reliable USB 3.2 Gen 1 switch into their next-generation electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLEXER DUAL 2X1 14DIP
Lowest to $6.4607
Texas Instruments
LMH6572 TRIPLE 2:1 VIDEO MULTIPL
Lowest to $11.4090
ON Semiconductor
2:1 MIPI D-PHY(2.5GBPS) 4-DATA L / MIPI Switch IC 4 Channel 36-WLCSP (2.43x2.43)
Lowest to $1.6750
ON Semiconductor
TYPE-C USB CC WITH D+D- PORT PR
Lowest to $0.9548
Fairchild/ON Semiconductor
AUDIO/VIDEO SWITCH / Video Switch IC 4 Channel 16-TSSOP
Lowest to $9.9012
Harris Corporation
DUAL SPDT, CMOS ANALOG SWITCH
Need more? Email Us
Maxim Integrated
IC VIDEO SW QUAD RF N/O 16-SOIC / Switch IC Channel
Need more? Email Us
Analog Devices Inc.
IC CROSSPOINT SWIT 32X16 304BGA / Video Switch IC 1 Channel 304-BGA-ED (31x31)
Need more? Email Us
Fairchild/ON Semiconductor
DPDT, 2 FUNC, 2 CHANNEL / Switch IC Channel
Lowest to $12.1249

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7980 $53.9400
70+ $1.4753 $103.2710
105+ $1.4292 $150.0660
145+ $1.3831 $200.5495
190+ $1.3370 $254.0300
255+ $1.1987 $305.6685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess