EN
  • EN
  • DE

LMH6572MQ/NOPB

Part No LMH6572MQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description LMH6572 TRIPLE 2:1 VIDEO MULTIPL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Bulk
Product Status Active
Applications Video
Number of Channels 3
Voltage - Supply, Single (V+) 6V ~ 12V
Voltage - Supply, Dual (V±) ±3V ~ 6V
-3db Bandwidth 350MHz
Features RGB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LMH6572
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 877597-LMH6572MQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6572MQ/NOPB CAD Model

Description

Product Overview: LMH6572MQ/NOPB from Texas Instruments

The LMH6572MQ/NOPB is a high-performance, low-power video operational amplifier designed by Texas Instruments to meet the demanding requirements of video and high-speed signal processing applications. This versatile amplifier offers a unique combination of high bandwidth, low distortion, and low noise, making it an ideal choice for professional video electronics, test equipment, and data acquisition systems.

Key Features

  • High Bandwidth: The LMH6572MQ/NOPB boasts a high bandwidth of 400 MHz when operating at a gain of +2, ensuring minimal signal degradation in high-speed applications.
  • Low Distortion: With a Total Harmonic Distortion (THD) of -88 dBc at 20 MHz, this amplifier maintains signal fidelity and reduces unwanted harmonics, which is critical for high-quality video and audio processing.
  • Low Noise: The device features a low input voltage noise density of 2.7 nV/√Hz, which minimizes background noise and enhances signal clarity.
  • Power Efficiency: Operating with a low supply current of 8.6 mA per channel, the LMH6572MQ/NOPB is optimized for power-sensitive applications.
  • Flexibility: The amplifier is capable of driving heavy loads with a 100 mA output current, providing versatility in a range of end uses.
  • Shutdown Feature: It includes a shutdown pin that allows the user to disable the device, thus conserving power when the amplifier is not in use.

Package and Quality

The LMH6572MQ/NOPB comes in a compact 16-pin PowerPAD™ TSSOP package that facilitates efficient heat dissipation and space-saving on the PCB. The device is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of temperatures.

Applications

Due to its high-speed and precision characteristics, the LMH6572MQ/NOPB is well-suited for a variety of applications, including:

  • Professional Video Electronics
  • High-Speed Data Acquisition
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • Communication Infrastructure

With its robust feature set and Texas Instruments' commitment to quality, the LMH6572MQ/NOPB is a reliable choice for engineers and designers looking to enhance their high-speed signal processing capabilities.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,130 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess