EN
  • EN
  • DE

PI49FCT32803LE

Part No PI49FCT32803LE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:7 133MHZ 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Diodes Incorporated
Series 49FCT
Package Tube
Product Status Obsolete
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CMOS, TTL
Output CMOS, TTL
Frequency - Max 133 MHz
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 49FCT32803
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654783-PI49FCT32803LE
Ultra Librarian 3D Model Ultra Librarian PI49FCT32803LE CAD Model

Description

Diodes Incorporated PI49FCT32803LE Product Overview

The PI49FCT32803LE from Diodes Incorporated is a high-performance, clock driver integrated circuit designed to meet the rigorous demands of modern digital systems. This versatile IC is engineered to provide optimal signal integrity and timing precision, ensuring reliable operation in a variety of applications such as computing, networking, telecommunications, and industrial systems.

Key Features

  • Low Skew: The PI49FCT32803LE is designed to minimize skew, which is the timing difference between signals. This ensures that clock signals are distributed with high precision, maintaining system timing accuracy and stability.
  • High-Speed Operation: With its capability to support high-frequency clock signals, this IC is suitable for systems requiring fast data processing and high-speed communication.
  • Low Power Consumption: The device is optimized for low power consumption, making it an ideal choice for energy-efficient designs without compromising performance.
  • Compatibility: It offers broad compatibility with FCT logic families and TTL interfaces, allowing for seamless integration into existing designs and easy migration from other solutions.
  • Multiple Outputs: The PI49FCT32803LE features multiple outputs, enabling it to drive several devices simultaneously, simplifying clock distribution networks.
  • Robust Protection: Built-in protection circuits guard against over-voltage and static discharge, enhancing the durability and longevity of the IC in harsh operating conditions.

Applications

With its robust feature set, the PI49FCT32803LE is suitable for a wide range of applications, including:

  • Clock distribution in high-performance computing systems
  • Server and data center infrastructure
  • Telecommunications equipment
  • Networking hardware such as switches and routers
  • Industrial control systems
  • Test and measurement equipment

The PI49FCT32803LE from Diodes Incorporated represents a blend of performance, power efficiency, and reliability, making it a top choice for designers looking to enhance the clock distribution networks in their digital systems. Its adherence to industry standards and ease of use ensure that it can be quickly and effectively incorporated into a wide array of electronic products.

You May Also Be Interested in

NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to €17.1511
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to €17.1511
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to €5.7518
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to €1.5031
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to €6.3414
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to €10.5545
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ €2.3317 €53.6287
55+ €1.9132 €105.2259
85+ €1.8535 €157.5435
117+ €1.7936 €209.8532
151+ €1.7338 €261.8011
203+ €1.5545 €315.5546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess