EN
  • EN
  • DE

PI49FCT3805DHEX

Part No PI49FCT3805DHEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:5 133MHZ 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Manufacturer Diodes Incorporated
Series 49FCT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PI49FCT3805
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889151-PI49FCT3805DHEX
Ultra Librarian 3D Model Ultra Librarian PI49FCT3805DHEX CAD Model

Description

Product Overview: PI49FCT3805DHEX by Diodes Incorporated

The PI49FCT3805DHEX is a high-performance clock buffer designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This clock buffer is part of the PI49FCT series, known for its robust performance and reliability in a wide range of applications. The device is specifically engineered to distribute high-speed clock signals with minimal skew and signal degradation, making it an ideal choice for use in advanced computing, telecommunications, and industrial systems.

Key Features

  • Low Skew: The PI49FCT3805DHEX offers extremely low output-to-output skew, ensuring that clock signals are distributed uniformly to all connected devices, which is critical for maintaining system timing integrity.
  • High-Speed Operation: With the capability to handle clock frequencies up to 100MHz, this clock buffer is suitable for high-performance applications that require rapid signal processing.
  • Low Power Consumption: Designed with power efficiency in mind, the PI49FCT3805DHEX consumes minimal power, making it suitable for energy-sensitive applications.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, ensuring reliable performance in various environmental conditions.
  • Compatibility: The PI49FCT3805DHEX is compatible with standard TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) levels, providing flexibility in interfacing with different logic families.

Applications

The PI49FCT3805DHEX is versatile and can be deployed in a variety of applications, including:

  • Server and workstation clock distribution
  • Telecommunication systems
  • Networking equipment
  • Industrial control systems
  • Data acquisition systems

Package and Quality

This clock buffer is available in a space-saving QSOP (Quarter Size Outline Package) that is suitable for compact PCB layouts. Diodes Incorporated is committed to high standards of quality, and the PI49FCT3805DHEX is produced in facilities that are certified to ISO 9001:2015 quality management systems, ensuring reliability and performance consistency.

For engineers and designers looking for a reliable clock distribution solution, the PI49FCT3805DHEX from Diodes Incorporated offers a compelling blend of performance, power efficiency, and design flexibility.

You May Also Be Interested in

Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3089 $52.9424
37+ $2.7150 $100.4550
58+ $2.6301 $152.5458
79+ $2.5453 $201.0787
102+ $2.4604 $250.9608
136+ $2.2059 $300.0024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,754 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess